Open barrel tin-plated power contact for wire sizes 20 to 16 AWG (0.52 to 1.3 mm²), rated for low mating force and up to 1,500 mating cycles. Designed for use in PP15/45 housings with finger-proof or standard designs, compatible with wire-to-wire and wire-to-board applications up to 55 amps per pole.
Open Barrel contact AWG 20 to 16 (.52 to 1.3 mm²) low mating force.
Non-Gendered Contact Tin Crimp 16-20 AWG Power
LD LOOSE PC 15A PP CONT. ROHS COMPLIANT: YES
| Anderson Power Products | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 262G1-LPBK | 2243-262G1-LPBK-ND | 262G1-LPBK | 28K5914 |
| Product Name | Powerpole 15-45 Tin Plated Power Contacts #20/16 AWG, Low Mating Force | Multi Purpose | Contacts | Ld Loose Pc 15A Pp Cont. Rohs Compliant Anderson Power Products |
| Current Rating | 45.0 to 55.0 amps |