Blue Coding Pin (Male) - Type II Dry is a voltage key for the IBC 320 Industrial Battery Connector series, used to identify and prevent mismatching of connectors. It is one of seven standardized coding pins compatible with the IBC 320 system, which supports modular cartridges and IP68-rated protection. The part is designed for use in plug or receptacle configurations and enables safe, error-proof mating within the connector family.
Blue Coding Pin (Male) – Type II Dry
DIN MALE BLUE VOLTAGE KEY 160A/3
| Anderson Power Products | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 160-22M | 2243-160-22M-ND |
| Product Name | Blue Coding Pin (Male) – Type II Dry | Rectangular Connector Accessories |
| Connector Type | DIN Connector | Rectangular Connectors, Heavy Duty |