Anderson Power Products 2002G1 | Saf-D-Grid ® 400 Receptacle Housing 2002G1

Description
Saf-D-Grid® 400 Flush Mount Receptacle Housing 0.8mm
Request a Quote Datasheet
Description
Saf-D-Grid® 400 Flush Mount Receptacle Housing 0.8mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2002G1 | Saf-D-Grid ® 400 Receptacle Housing - 2002G1 - Anderson Power Products
Sterling, MA, United States
2002G1 | Saf-D-Grid ® 400 Receptacle Housing
2002G1
2002G1 | Saf-D-Grid ® 400 Receptacle Housing 2002G1
Saf-D-Grid® 400 Flush Mount Receptacle Housing 0.8mm

Saf-D-Grid® 400 Flush Mount Receptacle Housing 0.8mm

Supplier's Site Datasheet
Saf-D-Grid Std.receptacle 0.8Mm Panel Rohs Compliant Anderson Power Products - 71R7269 - Newark, An Avnet Company
Chicago, IL, United States
Saf-D-Grid Std.receptacle 0.8Mm Panel Rohs Compliant Anderson Power Products
71R7269
Saf-D-Grid Std.receptacle 0.8Mm Panel Rohs Compliant Anderson Power Products 71R7269
SAF-D-GRID STD.RECEPTACLE 0.8mm PANEL RoHS Compliant: Yes

SAF-D-GRID STD.RECEPTACLE 0.8mm PANEL RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Anderson Power Products Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2002G1 71R7269
Product Name 2002G1 | Saf-D-Grid ® 400 Receptacle Housing Saf-D-Grid Std.receptacle 0.8Mm Panel Rohs Compliant Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 1317G19 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Plug & Socket Connector, Plug, 1Pos; Product Range Anderson Power Products - 92B1209 - Newark, An Avnet Company
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount
View Details
3 suppliers
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340g1 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
2 suppliers