Powerpole® Pak black plug housing with latch for 9 to 10 poles, designed to enclose grouped PP15/45 housings. It measures 63.75 mm in length, 71.63 mm in width, and 46.74 mm in depth, and is intended for use with Powerpole® wire connectors only. Requires separate ordering of cable clamp, hardware pak, or retaining pins. Mates inline with unlatched plug shells or panel mount receptacles. Maximum wire outer diameter is 16.0 mm².
Powerpole® Pak Black Plug Housing with Latch 2-4 Position Can mate inline with other plug shells without latches, or mate to a panel mount receptacle. For use with Powerpole® wire connectors only. Cable Clamp and Hardware Pak or Retaining Pins must be ordered
| Anderson Power Products | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 1460g4 |
| Product Name | Powerpole ® Pak Black Plug Housing with Latch 9 to 10 Position |
| Current Rating | 45.0 to 55.0 amps |