Anderson Power Products Powerpole ® 45 amp Premate Ground, Silver Plated Contact-Reeled 1830G2

Description
Powerpole® 45A tin or silver plated ground contacts are rated for ground or power. Hand tools are available for loose piece contacts. Reeled contacts can be used with high volume press and applicator tooling. Tin contacts are rated for up to 1,500 matin
Request a Quote Datasheet
Description
Powerpole® 45A tin or silver plated ground contacts are rated for ground or power. Hand tools are available for loose piece contacts. Reeled contacts can be used with high volume press and applicator tooling. Tin contacts are rated for up to 1,500 matin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Powerpole ® 45 amp Premate Ground, Silver Plated Contact-Reeled - 1830G2 - Anderson Power Products
Sterling, MA, United States
Powerpole ® 45 amp Premate Ground, Silver Plated Contact-Reeled
1830G2
Powerpole ® 45 amp Premate Ground, Silver Plated Contact-Reeled 1830G2
Powerpole® 45A tin or silver plated ground contacts are rated for ground or power. Hand tools are available for loose piece contacts. Reeled contacts can be used with high volume press and applicator tooling. Tin contacts are rated for up to 1,500 matin

Powerpole® 45A tin or silver plated ground contacts are rated for ground or power. Hand tools are available for loose piece contacts. Reeled contacts can be used with high volume press and applicator tooling. Tin contacts are rated for up to 1,500 matin

Supplier's Site Datasheet
Blade Type Power Connector Contacts - 2243-1830G2TR-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Contacts
2243-1830G2TR-ND
Blade Type Power Connector Contacts 2243-1830G2TR-ND
Blade Contact

Blade Contact

Buy Now Datasheet
Blade Type Power Connector Contacts - 2243-1830G2CT-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Contacts
2243-1830G2CT-ND
Blade Type Power Connector Contacts 2243-1830G2CT-ND
TERM BLADE NON-GEND 10-14AWG SIL

TERM BLADE NON-GEND 10-14AWG SIL

Buy Now Datasheet
Swedesboro, NJ, United States
Contacts
1830G2
Contacts 1830G2
30A #10 FLAT WIPING GND.SILVER REELED

30A #10 FLAT WIPING GND.SILVER REELED

Buy Now

Technical Specifications

  Anderson Power Products DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1830G2 2243-1830G2TR-ND 1830G2
Product Name Powerpole ® 45 amp Premate Ground, Silver Plated Contact-Reeled Blade Type Power Connector Contacts Contacts
Current Rating 45.0 to 55.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1395G5 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
SB ® 2/0 Housings, Gray - 115107G1 - Anderson Power Products
Specs
Mounting Inline
Current Rating 120.0 to 240.0 amps
View Details
2 suppliers