The 2002V3 is a panel mount receptacle in the Saf-D-Grid 400V series, featuring a 1.0mm PCB mount contact with integral latch and first mate, last break ground contact. It is rated for up to 40A and 600V DC or AC, meets UL 950 and IEC 60950 safety standards, and is designed for hot-plug operations with arc containment and touch-safe protection. The receptacle complies with the form factor of IEC 620 C13/C14 while enabling higher power density than standard connectors of similar size.
Panel Mount Receptacle Flush Mount 1mm thickness
| Anderson Power Products | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 2002V3 |
| Product Name | 2002V3 | Saf-D-Grid ® 400 Receptacle Kits (Housing & Contacts) |