Anderson Power Products Powerpole ® 15-45 Tin Plated Power Contacts #16/12 AWG, Low Mating Force 261G1

Description
Maximize performance by offering up to 10,000 mating cycles and are recommended for circuit interrupt orhot plug applications. See specifications and temperature charts for amperage ratings by wire size. Only closed barrel contacts are suitable for soldering
Request a Quote
Description
Maximize performance by offering up to 10,000 mating cycles and are recommended for circuit interrupt orhot plug applications. See specifications and temperature charts for amperage ratings by wire size. Only closed barrel contacts are suitable for soldering
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PP15/45 series tin-plated power contacts for 16 to 12 AWG (1.3 to 3.3 mm²) wire, with low mating force, rated for up to 1,500 mating cycles. Open barrel design for use with wire-to-wire or wire-to-board applications. Compatible with Powerpole® housings and crimped using hand tools such as part number 1309G8. Not suitable for soldering.

Datasheet Summary
Powered by GS/AI

PP15/45 series tin-plated power contacts for 16 to 12 AWG (1.3 to 3.3 mm²) wire, with low mating force, rated for up to 1,500 mating cycles. Open barrel design for use with wire-to-wire or wire-to-board applications. Compatible with Powerpole® housings and crimped using hand tools such as part number 1309G8. Not suitable for soldering.

Suppliers

Company
Product
Description
Supplier Links
Powerpole ® 15-45 Tin Plated Power Contacts #16/12 AWG, Low Mating Force - 261G1 - Anderson Power Products
Sterling, MA, United States
Powerpole ® 15-45 Tin Plated Power Contacts #16/12 AWG, Low Mating Force
261G1
Powerpole ® 15-45 Tin Plated Power Contacts #16/12 AWG, Low Mating Force 261G1
Maximize performance by offering up to 10,000 mating cycles and are recommended for circuit interrupt orhot plug applications. See specifications and temperature charts for amperage ratings by wire size. Only closed barrel contacts are suitable for soldering

Maximize performance by offering up to 10,000 mating cycles and are recommended for circuit interrupt orhot plug applications. See specifications and temperature charts for amperage ratings by wire size. Only closed barrel contacts are suitable for soldering

Supplier's Site Datasheet
Blade Type Power Connector Contacts - 2243-261G1CT-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Contacts
2243-261G1CT-ND
Blade Type Power Connector Contacts 2243-261G1CT-ND
Blade Contact 12-16 AWG Crimp Non-Gendered Tin

Blade Contact 12-16 AWG Crimp Non-Gendered Tin

Buy Now Datasheet
Blade Type Power Connector Contacts - 2243-261G1TR-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Contacts
2243-261G1TR-ND
Blade Type Power Connector Contacts 2243-261G1TR-ND
Blade Contact 12-16 AWG Crimp Non-Gendered Tin

Blade Contact 12-16 AWG Crimp Non-Gendered Tin

Buy Now Datasheet
Swedesboro, NJ, United States
Contacts
261G1
Contacts 261G1
PP30-CNT-#12-16 AWG-,REEL, TIN

PP30-CNT-#12-16 AWG-,REEL, TIN

Buy Now
Contact, 16-12Awg, Crimp; Product Range Anderson Power Products - 52AC2451 - Newark, An Avnet Company
Chicago, IL, United States
Contact, 16-12Awg, Crimp; Product Range Anderson Power Products
52AC2451
Contact, 16-12Awg, Crimp; Product Range Anderson Power Products 52AC2451
CONTACT, 16-12AWG, CRIMP; Product Range:Powerpole 15-45 Series; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:16AWG; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, 16-12AWG, CRIMP; Product Range:Powerpole 15-45 Series; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:16AWG; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Anderson Power Products DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 261G1 2243-261G1CT-ND 261G1 52AC2451
Product Name Powerpole ® 15-45 Tin Plated Power Contacts #16/12 AWG, Low Mating Force Blade Type Power Connector Contacts Contacts Contact, 16-12Awg, Crimp; Product Range Anderson Power Products
Current Rating 45.0 to 55.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Powerpole ® 120 Housings, Black - 1321G1 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers
Contacts - 113919P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Connector/Terminal/Pin - 176800871 - Radwell International
Anderson Power Products
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers