Anderson Power Products SBX ® 350 Housing, Green 2-7249G4

Description
SBX®350 Housings The largest size of SBE®, X, O style housing. SBX® housings are molded from PC. SBE®320 and SBX®350 housings of the same Voltage Color Code cannot be mated. SBX®350 housings do not meet EN1175-1 requirements for industrial trucks.
Request a Quote Datasheet
Description
SBX®350 Housings The largest size of SBE®, X, O style housing. SBX® housings are molded from PC. SBE®320 and SBX®350 housings of the same Voltage Color Code cannot be mated. SBX®350 housings do not meet EN1175-1 requirements for industrial trucks.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SBX ® 350 Housing, Green - 2-7249G4 - Anderson Power Products
Sterling, MA, United States
SBX ® 350 Housing, Green
2-7249G4
SBX ® 350 Housing, Green 2-7249G4
SBX®350 Housings The largest size of SBE®, X, O style housing. SBX® housings are molded from PC. SBE®320 and SBX®350 housings of the same Voltage Color Code cannot be mated. SBX®350 housings do not meet EN1175-1 requirements for industrial trucks.

SBX®350 Housings The largest size of SBE®, X, O style housing. SBX® housings are molded from PC. SBE®320 and SBX®350 housings of the same Voltage Color Code cannot be mated. SBX®350 housings do not meet EN1175-1 requirements for industrial trucks.

Supplier's Site Datasheet
Hsg & Spg Sbx-350 Green Rohs Compliant Anderson Power Products - 53H8565 - Newark, An Avnet Company
Chicago, IL, United States
Hsg & Spg Sbx-350 Green Rohs Compliant Anderson Power Products
53H8565
Hsg & Spg Sbx-350 Green Rohs Compliant Anderson Power Products 53H8565
HSG & SPG SBX-350 GREEN ROHS COMPLIANT: YES

HSG & SPG SBX-350 GREEN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Anderson Power Products Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2-7249G4 53H8565
Product Name SBX ® 350 Housing, Green Hsg & Spg Sbx-350 Green Rohs Compliant Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Vertical - 1335G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Blade Type Power Connector Assemblies - 2243-1330-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
6 suppliers
SB ® 2/0 Housings, Gray - 115107G1 - Anderson Power Products
Specs
Mounting Inline
Current Rating 120.0 to 240.0 amps
View Details
2 suppliers
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers