PP15/45 series tin-plated power contact for open barrel, 14 to 10 AWG (2.1 to 6.0 mm²) Super Flex wire, with high mating force. Compatible with PP15/45 housings and rated for up to 55 amps per pole. Not suitable for soldering.
Maximize performance by offering up to 10,000 mating cycles and are recommended for circuit interrupt orhot plug applications. See specifications and temperature charts for amperage ratings by wire size. Only closed barrel contacts are suitable for soldering
Non-Gendered Contact Tin Crimp 10-14 AWG Power
CONTACT, TAB, CRIMP, 14-10AWG; Product Range:Powerpole 15-45 Series; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:14AWG; Contact Material:- RoHS Compliant: Yes
| Anderson Power Products | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 201G1H-LPBK | 201G1H-LPBK | 2243-201G1H-LPBK-ND | 53H8600 |
| Product Name | Powerpole ® 15-45 Tin Plated Power Contacts #14/10 AWG, Super Flex, High Mating Force | Contacts | Multi Purpose | Contact, Tab, Crimp, 14-10Awg; Product Range Anderson Power Products |
| Current Rating | 45.0 to 55.0 amps |