Powerpole™ Pak black plug housing with latch for 2 to 4 poles accepts PP15/45 wire connectors and includes integral latching for secure mating. It has dimensions of 49.28 mm in length, 57.15 mm in width, and 31.50 mm in depth, with a maximum wire outer diameter of 15.2 mm². It requires separate ordering of retaining pins and cable clamps.
Powerpole® Pak Black Plug Housing with Latch 2-4 Position Can mate inline with other plug shells without latches, or mate to a panel mount receptacle. For use with Powerpole® wire connectors only. Cable Clamp and Hardware Pak or Retaining Pins must be ordered
Powerpole® Pak Shell Housing, Black Color
Powerpole® Packs are outer shells for containing blocked PP15 to PP45 Powerpole® connectors. Cable clamps provide strain relief and integral latches prevent accidental disconnection of equipment. Powerpole® Packs accommodates 2 to 10 circuits for orderly cable management systems and a clean appearance.
Powerpole® Paks are high impact and corrosion-resistant black thermoplastic outer shells for containing our 10 to 45 amp Powerpole® connectors. They allow easy connection and disconnection of electrical equipment in commercial and industrial applications.
| Anderson Power Products | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1460G1-BK | 70162023 |
| Product Name | Powerpole ® Pak Black Plug Housing with Latch 2-4 Position | PowerPole, Connector; 2, 3, 4; Black; Tin or Silver; |
| Current Rating | 45.0 to 55.0 amps |