Anderson Power Products Powerpole ® 15-45 Tin Plated Power Contacts #16/12 AWG, High Mating Force 269G1

Description
Offer cost effective performance up to 1,500 mating cycles. See specifications and temperature charts for amperage ratings by wire size. Barrel Open | AWG 16-12 | mm 1.5 – 1.33 | Mating Force High
Request a Quote Datasheet
Description
Offer cost effective performance up to 1,500 mating cycles. See specifications and temperature charts for amperage ratings by wire size. Barrel Open | AWG 16-12 | mm 1.5 – 1.33 | Mating Force High
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Powerpole ® 15-45 Tin Plated Power Contacts #16/12 AWG, High Mating Force - 269G1 - Anderson Power Products
Sterling, MA, United States
Powerpole ® 15-45 Tin Plated Power Contacts #16/12 AWG, High Mating Force
269G1
Powerpole ® 15-45 Tin Plated Power Contacts #16/12 AWG, High Mating Force 269G1
Offer cost effective performance up to 1,500 mating cycles. See specifications and temperature charts for amperage ratings by wire size. Barrel Open | AWG 16-12 | mm 1.5 – 1.33 | Mating Force High

Offer cost effective performance up to 1,500 mating cycles. See specifications and temperature charts for amperage ratings by wire size. Barrel Open | AWG 16-12 | mm 1.5 – 1.33 | Mating Force High

Supplier's Site Datasheet
Swedesboro, NJ, United States
Contacts
269G1
Contacts 269G1
HD PP30#12-16 REEL CNT

HD PP30#12-16 REEL CNT

Buy Now
Blade Type Power Connector Contacts - 2243-269G1CT-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Contacts
2243-269G1CT-ND
Blade Type Power Connector Contacts 2243-269G1CT-ND
TERM BLADE NON-GEND 12-16AWG TIN

TERM BLADE NON-GEND 12-16AWG TIN

Buy Now Datasheet
Blade Type Power Connector Contacts - 2243-269G1TR-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Contacts
2243-269G1TR-ND
Blade Type Power Connector Contacts 2243-269G1TR-ND
Blade Contact

Blade Contact

Buy Now Datasheet
Hd Pp30#12-16 Reel Cnt Rohs Compliant Anderson Power Products - 02H0595 - Newark, An Avnet Company
Chicago, IL, United States
Hd Pp30#12-16 Reel Cnt Rohs Compliant Anderson Power Products
02H0595
Hd Pp30#12-16 Reel Cnt Rohs Compliant Anderson Power Products 02H0595
HD PP30#12-16 REEL CNT ROHS COMPLIANT: YES

HD PP30#12-16 REEL CNT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Anderson Power Products Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 269G1 269G1 2243-269G1CT-ND 02H0595
Product Name Powerpole ® 15-45 Tin Plated Power Contacts #16/12 AWG, High Mating Force Contacts Blade Type Power Connector Contacts Hd Pp30#12-16 Reel Cnt Rohs Compliant Anderson Power Products
Current Rating 45.0 to 55.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Silver Plated Power Contacts #20/16 AWG - 1332-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Electronic Connector - 419-1327FP-BK - ERSAELECTRONICS PTE. LTD.
Anderson Power Products
Specs
Voltage Rating 600 volts
Current Rating 55.0 amps
View Details
2 suppliers