Anderson Power Products Blade Type Power Connector Contacts 261G3-LPBK

Description
Blade Contact 10-14 AWG Crimp Non-Gendered Silver
Request a Quote Datasheet
Description
Blade Contact 10-14 AWG Crimp Non-Gendered Silver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blade Type Power Connector Contacts - 2243-261G3-LPBK-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Contacts
2243-261G3-LPBK-ND
Blade Type Power Connector Contacts 2243-261G3-LPBK-ND
Blade Contact 10-14 AWG Crimp Non-Gendered Silver

Blade Contact 10-14 AWG Crimp Non-Gendered Silver

Buy Now Datasheet
Swedesboro, NJ, United States
Contacts
261G3-LPBK
Contacts 261G3-LPBK
PP45 L.P.CONT.SILVER PL.#10/14

PP45 L.P.CONT.SILVER PL.#10/14

Buy Now
Contact, 14-10Awg, Crimp; Product Range Anderson Power Products - 72R3592 - Newark, An Avnet Company
Chicago, IL, United States
Contact, 14-10Awg, Crimp; Product Range Anderson Power Products
72R3592
Contact, 14-10Awg, Crimp; Product Range Anderson Power Products 72R3592
CONTACT, 14-10AWG, CRIMP; Product Range:Powerpole 15-45 Series; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Silver Plated Contacts; Wire Size AWG Min:14AWG; Contact Material:Copper AlloyRoHS Compliant: Yes

CONTACT, 14-10AWG, CRIMP; Product Range:Powerpole 15-45 Series; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Silver Plated Contacts; Wire Size AWG Min:14AWG; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2243-261G3-LPBK-ND 261G3-LPBK 72R3592
Product Name Blade Type Power Connector Contacts Contacts Contact, 14-10Awg, Crimp; Product Range Anderson Power Products
Contact Size (AWG) 10 to 14 AWG 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-FL2G-S-05 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
VG95351/NF07 - 7-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Plug & Socket Connector, Plug, 1Pos; Product Range Anderson Power Products - 92B1209 - Newark, An Avnet Company
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount
View Details
3 suppliers