Anderson Power Products Contacts 1830G1

Description
30A #10 FLAT WIPING GND.CONT. REELED
Request a Quote Datasheet
Description
30A #10 FLAT WIPING GND.CONT. REELED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Contacts
1830G1
Contacts 1830G1
30A #10 FLAT WIPING GND.CONT. REELED

30A #10 FLAT WIPING GND.CONT. REELED

Buy Now
Blade Type Power Connector Contacts - 2243-1830G1CT-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Contacts
2243-1830G1CT-ND
Blade Type Power Connector Contacts 2243-1830G1CT-ND
TERM BLADE NON-GEND 10-14AWG TIN

TERM BLADE NON-GEND 10-14AWG TIN

Buy Now Datasheet
Blade Type Power Connector Contacts - 2243-1830G1TR-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Contacts
2243-1830G1TR-ND
Blade Type Power Connector Contacts 2243-1830G1TR-ND
Blade Contact

Blade Contact

Buy Now Datasheet
Contact, 14-10Awg, Crimp; Product Range Anderson Power Products - 79M5201 - Newark, An Avnet Company
Chicago, IL, United States
Contact, 14-10Awg, Crimp; Product Range Anderson Power Products
79M5201
Contact, 14-10Awg, Crimp; Product Range Anderson Power Products 79M5201
CONTACT, 14-10AWG, CRIMP; Product Range:Powerpole 45 Series; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; For Use With:Anderson Powerpole 45 Series Housing ConnectorsRoHS Compliant: Yes

CONTACT, 14-10AWG, CRIMP; Product Range:Powerpole 45 Series; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; For Use With:Anderson Powerpole 45 Series Housing ConnectorsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1830G1 2243-1830G1CT-ND 79M5201
Product Name Contacts Blade Type Power Connector Contacts Contact, 14-10Awg, Crimp; Product Range Anderson Power Products
Contact Size (AWG) 10 to 14 AWG ? to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAS6 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Connector, Triaxial, Air-Side - A8880-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
View Details