Open Barrel contact AWG 20 to 16 (.52 to 1.3 mm²) high mating force.
Non-Gendered Contact Tin Crimp 16-20 AWG Power
CONTACT, 20-16AWG, CRIMP; Product Range:Powerpole 15-45 Series; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG; Contact Material:Copper Alloy RoHS Compliant: Yes
| Anderson Power Products | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 269G2-LPBK | 2243-269G2-LPBK-ND | 269G2-LPBK | 53H8630 |
| Product Name | Powerpole 15-45 Tin Plated Power Contacts #20/16 AWG, High Mating Force | Multi Purpose | Contacts | Contact, 20-16Awg, Crimp; Product Range Anderson Power Products |
| Current Rating | 45.0 to 55.0 amps |