Anderson Power Products Blade Type Power Connectors 1452G2

Description
PP PAK-4P PLUG NO LATCH
Datasheet
Description
PP PAK-4P PLUG NO LATCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blade Type Power Connectors - 1452G2 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
1452G2
Blade Type Power Connectors 1452G2
PP PAK-4P PLUG NO LATCH

PP PAK-4P PLUG NO LATCH

Supplier's Site Datasheet
Plug & Socket Connector, Plug, 4Pos; Product Range Anderson Power Products - 84F1215 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 4Pos; Product Range Anderson Power Products
84F1215
Plug & Socket Connector, Plug, 4Pos; Product Range Anderson Power Products 84F1215
PLUG & SOCKET CONNECTOR, PLUG, 4POS; Product Range:Powerpole Pak Series; No. of Contacts:4Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:-; Connector Mounting:Cable Mount; Contact Material:Copper RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 4POS; Product Range:Powerpole Pak Series; No. of Contacts:4Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:-; Connector Mounting:Cable Mount; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1452G2 84F1215
Product Name Blade Type Power Connectors Plug & Socket Connector, Plug, 4Pos; Product Range Anderson Power Products
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCG-FRB-086-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 Retaining Pins 2 Block High 11.18mm - 111812P5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Connector/Terminal/Pin - 120165715 - Radwell International
Specs
Current Rating 10.0 amps
View Details