The 1461G1-BK is a black Powerpole® Pak plug shell without latch, designed to enclose 2 to 4 PP15/45 housings. It measures 31.50 mm in length and is intended for use with Powerpole® wire connectors only. Cable clamp and retaining pins must be ordered separately. Maximum wire outer diameter is 0.60 inches (15.2 mm²).
Can mate inline with other plug shells with or without latches, or mate to a panel mount receptacle. For use with Powerpole® wire connectors only. Cable Clamp and Hardware Pak or Retaining Pins must be ordered separately.
Powerpole® Pak Shell Housing, Black Color
Powerpole® Packs are outer shells for containing blocked PP15 to PP45 Powerpole® connectors. Cable clamps provide strain relief and integral latches prevent accidental disconnection of equipment. Powerpole® Packs accommodates 2 to 10 circuits for orderly cable management systems and a clean appearance.
Powerpole® Paks are high impact and corrosion-resistant black thermoplastic outer shells for containing our 10 to 45 amp Powerpole® connectors. They allow easy connection and disconnection of electrical equipment in commercial and industrial applications.
| Anderson Power Products | Powell Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1461G1-BK | 1461G1-BK | 70162026 |
| Product Name | Powerpole ® Pak Black Plug Housing without Latch 2-4 Position | Power Connectors | PowerPole, Connector; 2, 3, 4; Black; Tin or Silver; |
| Current Rating | 45.0 to 55.0 amps |