The 2006G2-NC is a Saf-D-Grid™ 400V ultra-short depth receptacle housing with 1.2mm solder termination and no integral contacts, rated for 20A AC/DC current and 600V. It supports hot plug disconnect and meets UL, CSA, and IEC safety standards for current interruption. The housing includes an integral latch and first mate, last break ground contact design for shock protection and arc containment, and complies with UL 950 and IEC 60950 requirements for hazardous low-voltage applications.
Saf-D-Grid® 400 Ultra-Short Depth Receptacle Housing 1.2mm without Contacts
SAF-D-GRID ULTRA SHORT RECEPT. NO CONTACTS 1.2MM PANEL ROHS COMPLIANT: YES
| Anderson Power Products | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 2006G2-NC | 05AC7347 |
| Product Name | 2006G2-NC | Saf-D-Grid ® 400 Receptacle Housing | Saf-D-Grid Ultra Short Recept. No Contacts 1.2Mm Panel Rohs Compliant Anderson Power Products |