The 180BBS is a silver-plated busbar contact designed for use with PP180 Powerpole® housings, providing a quick-disconnect busbar connection for mating with wire contacts. It is rated for a mating force of 10 lbf (44 N) and is compatible with 1/4-20 threaded mounting. The part includes lock nuts, while 180BBS-BK requires separate lock nut ordering. It supports up to 180 amps per position and operates within a temperature range of -20°C to 105°C. The contact is made from a copper alloy with silver plating, meets UL94 V-0 flammability standards, and is rated for 10,000 mating cycles. The connector meets IEC 60529 IP20 for touch safety when mated.
Use 2 busbar contacts per housing to provide a quick disconnect input or output busbar connection. Busbar contacts are for mating with wire contacts only. Part number 180BBS includes lock nuts. Locknuts must be ordered separately for 180BBS-BK. Busbar 14
Blade Contact Screw Non-Gendered Silver
PP180/SB175 BUS BAR CONTACT ROHS COMPLIANT: YES
| Anderson Power Products | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 180BBS | 180BBS | 2243-180BBS-ND | 53H8560 |
| Product Name | SB ® 175/Powerpole ® 180 Silver Plated Busbar Contacts | Contacts | Blade Type Power Connector Contacts | Pp180/sb175 Bus Bar Contact Rohs Compliant Anderson Power Products |
| Mounting | Bus Bar Hardware |