Anderson Power Products Plug 1453G3

Description
Plug with Latch Includes plug housing, 30 amp black powerpole connectors and cable clamp hardware pak 6 poles.
Datasheet
Description
Plug with Latch Includes plug housing, 30 amp black powerpole connectors and cable clamp hardware pak 6 poles.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug - 70162305 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug with Latch Includes plug housing, 30 amp black powerpole connectors and cable clamp hardware pak 6 poles.

Plug with Latch

  • Includes plug housing, 30 amp black powerpole connectors and cable clamp hardware pak
    6 poles.
Supplier's Site
Blade Type Power Connectors - 1453G3 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
1453G3
Blade Type Power Connectors 1453G3
PP PAK-6P PLUG WITH LATCH

PP PAK-6P PLUG WITH LATCH

Supplier's Site Datasheet
Product Range Anderson Power Products - 08R2119 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Anderson Power Products
08R2119
Product Range Anderson Power Products 08R2119
Product Range:-; No. of Contacts:-; Gender:Plug; Pitch Spacing:-; Contact Termination Type:-; No. of Rows:-; Connector Mounting:-; Contact Plating:-; Contact Material:- RoHS Compliant: Yes

Product Range:-; No. of Contacts:-; Gender:Plug; Pitch Spacing:-; Contact Termination Type:-; No. of Rows:-; Connector Mounting:-; Contact Plating:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70162305 1453G3 08R2119
Product Name Plug Blade Type Power Connectors Product Range Anderson Power Products
Geometry Straight
Termination Lead Wires
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - RJ45 Water Proof Plugs & Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
TNC Male Connector - SALE-8904 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details