Anderson Power Products Power Connectors 20-01

Description
APP 3 WAY T-CONN. ASSY.
Request a Quote Datasheet
Description
APP 3 WAY T-CONN. ASSY.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Power Connectors
20-01
Power Connectors 20-01
APP 3 WAY T-CONN. ASSY.

APP 3 WAY T-CONN. ASSY.

Buy Now
Plug & Socket T Connector, 4 Position 3-Way Tee; Product Range Anderson Power Products - 16R0502 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket T Connector, 4 Position 3-Way Tee; Product Range Anderson Power Products
16R0502
Plug & Socket T Connector, 4 Position 3-Way Tee; Product Range Anderson Power Products 16R0502
PLUG & SOCKET T CONNECTOR, 4 POSITION 3-WAY TEE; Product Range:Powerpole Series; No. of Contacts:4Contacts; Gender:-; Pitch Spacing:-; Contact Termination Type:-; No. of Rows:2 Row; Connector Mounting:-; Contact Material:Copper AlloyRoHS Compliant: Yes

PLUG & SOCKET T CONNECTOR, 4 POSITION 3-WAY TEE; Product Range:Powerpole Series; No. of Contacts:4Contacts; Gender:-; Pitch Spacing:-; Contact Termination Type:-; No. of Rows:2 Row; Connector Mounting:-; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 20-01 16R0502
Product Name Power Connectors Plug & Socket T Connector, 4 Position 3-Way Tee; Product Range Anderson Power Products
Unlock Full Specs
to access all available technical data