Anderson Power Products Power Connectors 2052KN6-BK

Description
SDG 400V to C14 14 AWG SJT, 6m LENGTH, R
Request a Quote
Description
SDG 400V to C14 14 AWG SJT, 6m LENGTH, R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Power Connectors
2052KN6-BK
Power Connectors 2052KN6-BK
SDG 400V to C14 14 AWG SJT, 6m LENGTH, R

SDG 400V to C14 14 AWG SJT, 6m LENGTH, R

Buy Now
Sdg 400V To C14 14 Awg Sjt, 6M Length, Rating Anderson Power Products - 82AC9019 - Newark, An Avnet Company
Chicago, IL, United States
Sdg 400V To C14 14 Awg Sjt, 6M Length, Rating Anderson Power Products
82AC9019
Sdg 400V To C14 14 Awg Sjt, 6M Length, Rating Anderson Power Products 82AC9019
SDG 400V TO C14 14 AWG SJT, 6M LENGTH, RATING: 15A, 250V ROHS COMPLIANT: YES

SDG 400V TO C14 14 AWG SJT, 6M LENGTH, RATING: 15A, 250V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2052KN6-BK 82AC9019
Product Name Power Connectors Sdg 400V To C14 14 Awg Sjt, 6M Length, Rating Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
50 Ohm BNC Connector, BNC Inline Jack - 190327 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Bayonet
View Details
Din Rail, Channel - 2946-2002-1674/401-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers