Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose 1553DBKBAT

Description
Key Features: Ergonomically designed for hand-held comfort. Choice of five sizes and six color combinations. All sizes except 1553A available with or without battery compartment. Molded in general purpose ABS plastic with a soft, plastic overmold for comfortable grip. Top cover is recessed for membrane display or keypad. P.C. board standoffs are molded into case (see drawings or photos for more details). Includes removable front panel (for easy modifications) and assembly hardware (except for smallest 1553A units). Battery door & compartment version includes 4 battery clips (for 2 - AA batteries) and a 9 volt (PP3) battery clip. Gray 1553 series enclosures include nickel plated screws. All other colors use black screws. Refer to product datasheets for correct part numbers. P.C. Board mounting screws are not included. Order part number 1593ATS50 (pack of 50) or 1593ATS100 (pack of 100). Designed to meet IP54 For similar enclosures designed for water-tight applications, try series 1553W Photo Features: Perfect for handheld use. Battery version comes with clips for AA for 9V. Additional Color Combinations Available Accessories: ProtoBoard Printed Circuit Boards: High quality FR4 glass epoxy board Specifically designed to fit enclosures shown in the table below Mounting screws included Lead free etched copper PCB with a flux coating for easy soldering 0.042" holes drilled on 0.1" centers For more information link to the BPS (BusBoard Prototype Systems) website www.busboard.com 1553BPCB - works with 1553 sizes "B" and "C" 1553DBPCB - works with 1553 size "D" Belt/ Pocket Clip Option: Molded from touch nylon Includes 2 nylon screws (insulated to avoid interference) Mounting Template Included (user drilling required) 1599CLIP (black) 1599CLIPGY (gray) IR End Panels Replaces existing front plastic panel. Dark red plastic filter (transparent to IR). For all 1553 "B" sized enclosures - Part Number 1553BIR-BULK For all 1553 "D" sized enclosures - Part Number 1553DIR-BULK Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Single End Panel Units shown: inch. Switch units to: mm Part Number - Enclosure - Overmold - Overall Dimensions - Max. P.C. Board Color - Color - Length - Width - Depth - Length - Width 1553AABK - Black Gray 2.95 1.97 0.67 2.73 1.65 1553AAGY - Grey Gray 2.95 1.97 0.67 2.73 1.65 1553ABK - Black Gray 3.94 2.41 0.67 3.73 1.90 1553AGY - Grey Gray 3.94 2.41 0.67 3.73 1.90 1553BBK - Black Gray 4.62 3.11 0.95 4.30 2.40 1553BGY - Grey Gray 4.62 3.11 0.95 4.30 2.40 1553BBKBK - Black Black 4.62 3.11 0.95 4.30 2.40 1553BTBUBK - Trans Blue Black 4.62 3.11 0.95 4.30 2.40 1553BRDBK - Red Black 4.62 3.11 0.95 4.30 2.40 1553BYLBK - Yellow Black 4.62 3.11 0.95 4.30 2.40 1553CBK - Black Gray 4.62 3.11 1.30 4.30 2.40 1553CGY - Grey Gray 4.62 3.11 1.30 4.30 2.40 1553DBK - Black Gray 5.80 3.50 0.98 5.48 2.65 1553DGY - Grey Gray 5.80 3.50 0.98 5.48 2.65 1553DBKBK - Black Black 5.80 3.50 0.98 5.48 2.65 1553DTBUBK - Trans Blue Black 5.80 3.50 0.98 5.48 2.65 1553DRDBK - Red Black 5.80 3.50 0.98 5.48 2.65 1553DYLBK - Yellow Black 5.80 3.50 0.98 5.48 2.65 Dual End Panel Units shown: inch. Switch units to: mm Part Number - Enclosure - Overmold - Overall Dimensions - Max. P.C. Board Color - Color - Length - Width - Depth - Length - Width 1553BXBK - Black Gray 4.62 3.11 0.95 4.30 2.40 1553BXGY - Grey Gray 4.62 3.11 0.95 4.30 2.40 1553CXBK - Black Gray 4.62 3.11 1.30 4.30 2.40 1553CXGY - Grey Gray 4.62 3.11 1.30 4.30 2.40 1553DXBK - Black Gray 5.80 3.50 0.98 5.48 2.65 1553DXGY - Grey Gray 5.80 3.50 0.98 5.48 2.65 With Battery Doors & Compartments Units shown: inch. Switch units to: mm Part Number - Enclosure - Overmold - Overall Dimensions - Max. P.C. Board Color - Color - Length - Width - Depth - Length - Width 1553BBKBAT - Black Gray 4.62 3.11 0.95 3.08 2.40 1553BGYBAT - Grey Gray 4.62 3.11 0.95 3.08 2.40 1553BBKBKBAT - Black Black 4.62 3.11 0.95 4.30 2.40 1553BTBUBKBAT - Trans Blue Black 4.62 3.11 0.95 4.30 2.40 1553BRDBKBAT - Red Black 4.62 3.11 0.95 4.30 2.40 1553BYLBKBAT - Yellow Black 4.62 3.11 0.95 4.30 2.40 1553CBKBAT - Black Gray 4.62 3.11 1.30 4.30 2.40 1553CGYBAT - Grey Gray 4.62 3.11 1.30 4.30 2.40 1553DBKBAT - Black Gray 5.80 3.50 0.98 4.20 2.65 1553DGYBAT - Grey Gray 5.80 3.50 0.98 4.20 2.65 1553DBKBKBAT - Black Black 5.80 3.50 0.98 4.20 2.65 1553DTBUBKBAT - Trans Blue Black 5.80 3.50 0.98 4.20 2.65 1553DRDBKBAT - Red Black 5.80 3.50 0.98 4.20 2.65 1553DYLBKBAT - Yellow Black 5.80 3.50 0.98 4.20 2.65 Extra End Panels (10-packs) Enclosure Size - Black - Gray - Red - Translucent Blue - Yellow 1553B 1553BPLBK-10 - 1553BPLGY-10 - 1553BPLRD-10 - 1553BPLTBU-10 - 1553BPLYL-10 1553C 1553CPLBK-10 - 1553CPLGY-10 - - - 1553D 1553DPLBK-10 - 1553DPLGY-10 - 1553DPLRD-10 - 1553DPLTBU-10 - 1553DPLYL-10 Extra Battery Doors (5-packs) Enclosure Size - Black - Gray - Red - Translucent Blue - Yellow All 1553's with battery doors 53BATDOORBK-5 - 53BATDOORGY-5 - 53BATDOORRD-5 - 53BATDOORTBU-5 - 53BATDOORYL-5
Request a Quote Datasheet
Description
Key Features: Ergonomically designed for hand-held comfort. Choice of five sizes and six color combinations. All sizes except 1553A available with or without battery compartment. Molded in general purpose ABS plastic with a soft, plastic overmold for comfortable grip. Top cover is recessed for membrane display or keypad. P.C. board standoffs are molded into case (see drawings or photos for more details). Includes removable front panel (for easy modifications) and assembly hardware (except for smallest 1553A units). Battery door & compartment version includes 4 battery clips (for 2 - AA batteries) and a 9 volt (PP3) battery clip. Gray 1553 series enclosures include nickel plated screws. All other colors use black screws. Refer to product datasheets for correct part numbers. P.C. Board mounting screws are not included. Order part number 1593ATS50 (pack of 50) or 1593ATS100 (pack of 100). Designed to meet IP54 For similar enclosures designed for water-tight applications, try series 1553W Photo Features: Perfect for handheld use. Battery version comes with clips for AA for 9V. Additional Color Combinations Available Accessories: ProtoBoard Printed Circuit Boards: High quality FR4 glass epoxy board Specifically designed to fit enclosures shown in the table below Mounting screws included Lead free etched copper PCB with a flux coating for easy soldering 0.042" holes drilled on 0.1" centers For more information link to the BPS (BusBoard Prototype Systems) website www.busboard.com 1553BPCB - works with 1553 sizes "B" and "C" 1553DBPCB - works with 1553 size "D" Belt/ Pocket Clip Option: Molded from touch nylon Includes 2 nylon screws (insulated to avoid interference) Mounting Template Included (user drilling required) 1599CLIP (black) 1599CLIPGY (gray) IR End Panels Replaces existing front plastic panel. Dark red plastic filter (transparent to IR). For all 1553 "B" sized enclosures - Part Number 1553BIR-BULK For all 1553 "D" sized enclosures - Part Number 1553DIR-BULK Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Single End Panel Units shown: inch. Switch units to: mm Part Number - Enclosure - Overmold - Overall Dimensions - Max. P.C. Board Color - Color - Length - Width - Depth - Length - Width 1553AABK - Black Gray 2.95 1.97 0.67 2.73 1.65 1553AAGY - Grey Gray 2.95 1.97 0.67 2.73 1.65 1553ABK - Black Gray 3.94 2.41 0.67 3.73 1.90 1553AGY - Grey Gray 3.94 2.41 0.67 3.73 1.90 1553BBK - Black Gray 4.62 3.11 0.95 4.30 2.40 1553BGY - Grey Gray 4.62 3.11 0.95 4.30 2.40 1553BBKBK - Black Black 4.62 3.11 0.95 4.30 2.40 1553BTBUBK - Trans Blue Black 4.62 3.11 0.95 4.30 2.40 1553BRDBK - Red Black 4.62 3.11 0.95 4.30 2.40 1553BYLBK - Yellow Black 4.62 3.11 0.95 4.30 2.40 1553CBK - Black Gray 4.62 3.11 1.30 4.30 2.40 1553CGY - Grey Gray 4.62 3.11 1.30 4.30 2.40 1553DBK - Black Gray 5.80 3.50 0.98 5.48 2.65 1553DGY - Grey Gray 5.80 3.50 0.98 5.48 2.65 1553DBKBK - Black Black 5.80 3.50 0.98 5.48 2.65 1553DTBUBK - Trans Blue Black 5.80 3.50 0.98 5.48 2.65 1553DRDBK - Red Black 5.80 3.50 0.98 5.48 2.65 1553DYLBK - Yellow Black 5.80 3.50 0.98 5.48 2.65 Dual End Panel Units shown: inch. Switch units to: mm Part Number - Enclosure - Overmold - Overall Dimensions - Max. P.C. Board Color - Color - Length - Width - Depth - Length - Width 1553BXBK - Black Gray 4.62 3.11 0.95 4.30 2.40 1553BXGY - Grey Gray 4.62 3.11 0.95 4.30 2.40 1553CXBK - Black Gray 4.62 3.11 1.30 4.30 2.40 1553CXGY - Grey Gray 4.62 3.11 1.30 4.30 2.40 1553DXBK - Black Gray 5.80 3.50 0.98 5.48 2.65 1553DXGY - Grey Gray 5.80 3.50 0.98 5.48 2.65 With Battery Doors & Compartments Units shown: inch. Switch units to: mm Part Number - Enclosure - Overmold - Overall Dimensions - Max. P.C. Board Color - Color - Length - Width - Depth - Length - Width 1553BBKBAT - Black Gray 4.62 3.11 0.95 3.08 2.40 1553BGYBAT - Grey Gray 4.62 3.11 0.95 3.08 2.40 1553BBKBKBAT - Black Black 4.62 3.11 0.95 4.30 2.40 1553BTBUBKBAT - Trans Blue Black 4.62 3.11 0.95 4.30 2.40 1553BRDBKBAT - Red Black 4.62 3.11 0.95 4.30 2.40 1553BYLBKBAT - Yellow Black 4.62 3.11 0.95 4.30 2.40 1553CBKBAT - Black Gray 4.62 3.11 1.30 4.30 2.40 1553CGYBAT - Grey Gray 4.62 3.11 1.30 4.30 2.40 1553DBKBAT - Black Gray 5.80 3.50 0.98 4.20 2.65 1553DGYBAT - Grey Gray 5.80 3.50 0.98 4.20 2.65 1553DBKBKBAT - Black Black 5.80 3.50 0.98 4.20 2.65 1553DTBUBKBAT - Trans Blue Black 5.80 3.50 0.98 4.20 2.65 1553DRDBKBAT - Red Black 5.80 3.50 0.98 4.20 2.65 1553DYLBKBAT - Yellow Black 5.80 3.50 0.98 4.20 2.65 Extra End Panels (10-packs) Enclosure Size - Black - Gray - Red - Translucent Blue - Yellow 1553B 1553BPLBK-10 - 1553BPLGY-10 - 1553BPLRD-10 - 1553BPLTBU-10 - 1553BPLYL-10 1553C 1553CPLBK-10 - 1553CPLGY-10 - - - 1553D 1553DPLBK-10 - 1553DPLGY-10 - 1553DPLRD-10 - 1553DPLTBU-10 - 1553DPLYL-10 Extra Battery Doors (5-packs) Enclosure Size - Black - Gray - Red - Translucent Blue - Yellow All 1553's with battery doors 53BATDOORBK-5 - 53BATDOORGY-5 - 53BATDOORRD-5 - 53BATDOORTBU-5 - 53BATDOORYL-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - 1553DBKBAT - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
1553DBKBAT
Small Enclosures - Plastic Enclosures - General Purpose 1553DBKBAT
Key Features: Ergonomically designed for hand-held comfort. Choice of five sizes and six color combinations. All sizes except 1553A available with or without battery compartment. Molded in general purpose ABS plastic with a soft, plastic overmold for comfortable grip. Top cover is recessed for membrane display or keypad. P.C. board standoffs are molded into case (see drawings or photos for more details). Includes removable front panel (for easy modifications) and assembly hardware (except for smallest 1553A units). Battery door & compartment version includes 4 battery clips (for 2 - AA batteries) and a 9 volt (PP3) battery clip. Gray 1553 series enclosures include nickel plated screws. All other colors use black screws. Refer to product datasheets for correct part numbers. P.C. Board mounting screws are not included. Order part number 1593ATS50 (pack of 50) or 1593ATS100 (pack of 100). Designed to meet IP54 For similar enclosures designed for water-tight applications, try series 1553W Photo Features: Perfect for handheld use. Battery version comes with clips for AA for 9V. Additional Color Combinations Available Accessories: ProtoBoard Printed Circuit Boards: High quality FR4 glass epoxy board Specifically designed to fit enclosures shown in the table below Mounting screws included Lead free etched copper PCB with a flux coating for easy soldering 0.042" holes drilled on 0.1" centers For more information link to the BPS (BusBoard Prototype Systems) website www.busboard.com 1553BPCB - works with 1553 sizes "B" and "C" 1553DBPCB - works with 1553 size "D" Belt/ Pocket Clip Option: Molded from touch nylon Includes 2 nylon screws (insulated to avoid interference) Mounting Template Included (user drilling required) 1599CLIP (black) 1599CLIPGY (gray) IR End Panels Replaces existing front plastic panel. Dark red plastic filter (transparent to IR). For all 1553 "B" sized enclosures - Part Number 1553BIR-BULK For all 1553 "D" sized enclosures - Part Number 1553DIR-BULK Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Single End Panel Units shown: inch. Switch units to: mm Part Number - Enclosure - Overmold - Overall Dimensions - Max. P.C. Board Color - Color - Length - Width - Depth - Length - Width 1553AABK - Black Gray 2.95 1.97 0.67 2.73 1.65 1553AAGY - Grey Gray 2.95 1.97 0.67 2.73 1.65 1553ABK - Black Gray 3.94 2.41 0.67 3.73 1.90 1553AGY - Grey Gray 3.94 2.41 0.67 3.73 1.90 1553BBK - Black Gray 4.62 3.11 0.95 4.30 2.40 1553BGY - Grey Gray 4.62 3.11 0.95 4.30 2.40 1553BBKBK - Black Black 4.62 3.11 0.95 4.30 2.40 1553BTBUBK - Trans Blue Black 4.62 3.11 0.95 4.30 2.40 1553BRDBK - Red Black 4.62 3.11 0.95 4.30 2.40 1553BYLBK - Yellow Black 4.62 3.11 0.95 4.30 2.40 1553CBK - Black Gray 4.62 3.11 1.30 4.30 2.40 1553CGY - Grey Gray 4.62 3.11 1.30 4.30 2.40 1553DBK - Black Gray 5.80 3.50 0.98 5.48 2.65 1553DGY - Grey Gray 5.80 3.50 0.98 5.48 2.65 1553DBKBK - Black Black 5.80 3.50 0.98 5.48 2.65 1553DTBUBK - Trans Blue Black 5.80 3.50 0.98 5.48 2.65 1553DRDBK - Red Black 5.80 3.50 0.98 5.48 2.65 1553DYLBK - Yellow Black 5.80 3.50 0.98 5.48 2.65 Dual End Panel Units shown: inch. Switch units to: mm Part Number - Enclosure - Overmold - Overall Dimensions - Max. P.C. Board Color - Color - Length - Width - Depth - Length - Width 1553BXBK - Black Gray 4.62 3.11 0.95 4.30 2.40 1553BXGY - Grey Gray 4.62 3.11 0.95 4.30 2.40 1553CXBK - Black Gray 4.62 3.11 1.30 4.30 2.40 1553CXGY - Grey Gray 4.62 3.11 1.30 4.30 2.40 1553DXBK - Black Gray 5.80 3.50 0.98 5.48 2.65 1553DXGY - Grey Gray 5.80 3.50 0.98 5.48 2.65 With Battery Doors & Compartments Units shown: inch. Switch units to: mm Part Number - Enclosure - Overmold - Overall Dimensions - Max. P.C. Board Color - Color - Length - Width - Depth - Length - Width 1553BBKBAT - Black Gray 4.62 3.11 0.95 3.08 2.40 1553BGYBAT - Grey Gray 4.62 3.11 0.95 3.08 2.40 1553BBKBKBAT - Black Black 4.62 3.11 0.95 4.30 2.40 1553BTBUBKBAT - Trans Blue Black 4.62 3.11 0.95 4.30 2.40 1553BRDBKBAT - Red Black 4.62 3.11 0.95 4.30 2.40 1553BYLBKBAT - Yellow Black 4.62 3.11 0.95 4.30 2.40 1553CBKBAT - Black Gray 4.62 3.11 1.30 4.30 2.40 1553CGYBAT - Grey Gray 4.62 3.11 1.30 4.30 2.40 1553DBKBAT - Black Gray 5.80 3.50 0.98 4.20 2.65 1553DGYBAT - Grey Gray 5.80 3.50 0.98 4.20 2.65 1553DBKBKBAT - Black Black 5.80 3.50 0.98 4.20 2.65 1553DTBUBKBAT - Trans Blue Black 5.80 3.50 0.98 4.20 2.65 1553DRDBKBAT - Red Black 5.80 3.50 0.98 4.20 2.65 1553DYLBKBAT - Yellow Black 5.80 3.50 0.98 4.20 2.65 Extra End Panels (10-packs) Enclosure Size - Black - Gray - Red - Translucent Blue - Yellow 1553B 1553BPLBK-10 - 1553BPLGY-10 - 1553BPLRD-10 - 1553BPLTBU-10 - 1553BPLYL-10 1553C 1553CPLBK-10 - 1553CPLGY-10 - - - 1553D 1553DPLBK-10 - 1553DPLGY-10 - 1553DPLRD-10 - 1553DPLTBU-10 - 1553DPLYL-10 Extra Battery Doors (5-packs) Enclosure Size - Black - Gray - Red - Translucent Blue - Yellow All 1553's with battery doors 53BATDOORBK-5 - 53BATDOORGY-5 - 53BATDOORRD-5 - 53BATDOORTBU-5 - 53BATDOORYL-5

Key Features:

  • Ergonomically designed for hand-held comfort.
  • Choice of five sizes and six color combinations.
  • All sizes except 1553A available with or without battery compartment.
  • Molded in general purpose ABS plastic with a soft, plastic overmold for comfortable grip.
  • Top cover is recessed for membrane display or keypad.
  • P.C. board standoffs are molded into case (see drawings or photos for more details).
  • Includes removable front panel (for easy modifications) and assembly hardware (except for smallest 1553A units).
  • Battery door & compartment version includes 4 battery clips (for 2 - AA batteries) and a 9 volt (PP3) battery clip.
  • Gray 1553 series enclosures include nickel plated screws. All other colors use black screws. Refer to product datasheets for correct part numbers.
  • P.C. Board mounting screws are not included. Order part number 1593ATS50 (pack of 50) or 1593ATS100 (pack of 100).
  • Designed to meet IP54
  • For similar enclosures designed for water-tight applications, try series 1553W

Photo Features:

Perfect for handheld use.


Battery version comes with clips for AA for 9V.


Additional Color Combinations Available


Accessories:


ProtoBoard Printed Circuit Boards:

  • High quality FR4 glass epoxy board
  • Specifically designed to fit enclosures shown in the table below
  • Mounting screws included
  • Lead free etched copper PCB with a flux coating for easy soldering
  • 0.042" holes drilled on 0.1" centers
  • For more information link to the BPS (BusBoard Prototype Systems) website www.busboard.com

1553BPCB - works with 1553 sizes "B" and "C"

1553DBPCB - works with 1553 size "D"


Belt/ Pocket Clip Option:

  • Molded from touch nylon
  • Includes 2 nylon screws (insulated to avoid interference)
  • Mounting Template Included (user drilling required)

1599CLIP (black)

1599CLIPGY (gray)


IR End Panels

  • Replaces existing front plastic panel.
  • Dark red plastic filter (transparent to IR).

For all 1553 "B" sized enclosures - Part Number 1553BIR-BULK

For all 1553 "D" sized enclosures - Part Number 1553DIR-BULK


Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Single End Panel

Units shown: inch. Switch units to: mm


Part Number - Enclosure - Overmold - Overall Dimensions - Max. P.C. Board
Color - Color - Length - Width - Depth - Length - Width
1553AABK - Black Gray 2.95 1.97 0.67 2.73 1.65
1553AAGY - Grey Gray 2.95 1.97 0.67 2.73 1.65
1553ABK - Black Gray 3.94 2.41 0.67 3.73 1.90
1553AGY - Grey Gray 3.94 2.41 0.67 3.73 1.90
1553BBK - Black Gray 4.62 3.11 0.95 4.30 2.40
1553BGY - Grey Gray 4.62 3.11 0.95 4.30 2.40
1553BBKBK - Black Black 4.62 3.11 0.95 4.30 2.40
1553BTBUBK - Trans Blue Black 4.62 3.11 0.95 4.30 2.40
1553BRDBK - Red Black 4.62 3.11 0.95 4.30 2.40
1553BYLBK - Yellow Black 4.62 3.11 0.95 4.30 2.40
1553CBK - Black Gray 4.62 3.11 1.30 4.30 2.40
1553CGY - Grey Gray 4.62 3.11 1.30 4.30 2.40
1553DBK - Black Gray 5.80 3.50 0.98 5.48 2.65
1553DGY - Grey Gray 5.80 3.50 0.98 5.48 2.65
1553DBKBK - Black Black 5.80 3.50 0.98 5.48 2.65
1553DTBUBK - Trans Blue Black 5.80 3.50 0.98 5.48 2.65
1553DRDBK - Red Black 5.80 3.50 0.98 5.48 2.65
1553DYLBK - Yellow Black 5.80 3.50 0.98 5.48 2.65

Dual End Panel

Units shown: inch. Switch units to: mm


Part Number - Enclosure - Overmold - Overall Dimensions - Max. P.C. Board
Color - Color - Length - Width - Depth - Length - Width
1553BXBK - Black Gray 4.62 3.11 0.95 4.30 2.40
1553BXGY - Grey Gray 4.62 3.11 0.95 4.30 2.40
1553CXBK - Black Gray 4.62 3.11 1.30 4.30 2.40
1553CXGY - Grey Gray 4.62 3.11 1.30 4.30 2.40
1553DXBK - Black Gray 5.80 3.50 0.98 5.48 2.65
1553DXGY - Grey Gray 5.80 3.50 0.98 5.48 2.65

With Battery Doors & Compartments

Units shown: inch. Switch units to: mm


Part Number - Enclosure - Overmold - Overall Dimensions - Max. P.C. Board
Color - Color - Length - Width - Depth - Length - Width
1553BBKBAT - Black Gray 4.62 3.11 0.95 3.08 2.40
1553BGYBAT - Grey Gray 4.62 3.11 0.95 3.08 2.40
1553BBKBKBAT - Black Black 4.62 3.11 0.95 4.30 2.40
1553BTBUBKBAT - Trans Blue Black 4.62 3.11 0.95 4.30 2.40
1553BRDBKBAT - Red Black 4.62 3.11 0.95 4.30 2.40
1553BYLBKBAT - Yellow Black 4.62 3.11 0.95 4.30 2.40
1553CBKBAT - Black Gray 4.62 3.11 1.30 4.30 2.40
1553CGYBAT - Grey Gray 4.62 3.11 1.30 4.30 2.40
1553DBKBAT - Black Gray 5.80 3.50 0.98 4.20 2.65
1553DGYBAT - Grey Gray 5.80 3.50 0.98 4.20 2.65
1553DBKBKBAT - Black Black 5.80 3.50 0.98 4.20 2.65
1553DTBUBKBAT - Trans Blue Black 5.80 3.50 0.98 4.20 2.65
1553DRDBKBAT - Red Black 5.80 3.50 0.98 4.20 2.65
1553DYLBKBAT - Yellow Black 5.80 3.50 0.98 4.20 2.65

Extra End Panels (10-packs)


Enclosure Size - Black - Gray - Red - Translucent Blue - Yellow
1553B 1553BPLBK-10 - 1553BPLGY-10 - 1553BPLRD-10 - 1553BPLTBU-10 - 1553BPLYL-10
1553C 1553CPLBK-10 - 1553CPLGY-10 - - -
1553D 1553DPLBK-10 - 1553DPLGY-10 - 1553DPLRD-10 - 1553DPLTBU-10 - 1553DPLYL-10

Extra Battery Doors (5-packs)


Enclosure Size - Black - Gray - Red - Translucent Blue - Yellow
All 1553's with battery doors 53BATDOORBK-5 - 53BATDOORGY-5 - 53BATDOORRD-5 - 53BATDOORTBU-5 - 53BATDOORYL-5

Supplier's Site
Hand Held Enclosures - 5135325 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hand Held Enclosures
5135325
Hand Held Enclosures 5135325
Hammond 1553DBKBAT Handheld Enclosure

Hammond 1553DBKBAT Handheld Enclosure

Supplier's Site
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1553DBKBAT
Enclosures, Boxes, & Cases 1553DBKBAT
1553D LRG SOFT TOUCH CASE BK

1553D LRG SOFT TOUCH CASE BK

Buy Now
Boxes - HM917-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Hand Held, Split Sides 5.797"" L x 3.504"" W (147.24mm x 89.00mm) X 0.984"" (25.00mm)"

"Box Plastic, ABS Black Hand Held, Split Sides 5.797"" L x 3.504"" W (147.24mm x 89.00mm) X 0.984"" (25.00mm)"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. RS Components, Ltd. Powell Electronics, Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1553DBKBAT 5135325 1553DBKBAT HM917-ND
Product Name Small Enclosures - Plastic Enclosures - General Purpose Hand Held Enclosures Enclosures, Boxes, & Cases Boxes
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 5.8 inch (147 mm) 5.8 inch (147 mm)
Width 3.5 inch (88.9 mm) 3.5 inch (89 mm)
Depth 0.9800 inch (24.89 mm) 0.9843 inch (25 mm)
Material ABS Plastic Polycarbonate; ABS; Abs ABS
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Handles & Accessories - General Accessories - 1427BCGM12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nickel Plated Brass
NEMA Rating NEMA Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JJ7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
Small Enclosures - Extruded Enclosures - 1455A1202BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Slimline
Length 4.72 inch (120 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418CR6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 20 inch (508 mm)
View Details
4 suppliers