Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose 1553WTS100

Description
Key Features: Ergonomically designed for hand-held comfort. Designed to meet IP65. Uses a one piece silicone gasket (installed). Enclosure utilizes tongue & groove construction - molded into the top & bottom halves. Choice of three sizes - in two colors. Molded in flame retardant - ABS plastic (FRABS) - UV stabilized. With a grey overmold, soft plastic grip. Top cover is recessed for membrane display or keypad. P.C. board standoffs are molded into both the top & bottom of the enclosure (see drawings or photos for more details). Standoff screws (M2) not included. Front panel is an integral part of the top half of the enclosure. Choice of two enclosure colors, light grey or black - soft side "grip" plastic color is grey. Enclosure is secured with black Philips, stainless steel, machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly are required. Assembly hardware included - for replacement part numbers - see individual drawings. 100-pack of PC board screws, part number 1553WTS100 Replacement assembly screws for sizes "B" and "D", part number SC1553WB100BK (100-pack, black stainless steel) Replacement assembly screws for sizes "C", part number SC1553WC100BK (100-pack, black stainless steel) For similar enclosures designed for general purpose applications, including more size and colors options, try series 1553 Photo Features Recessed Top Key Internal Features Three sizes Light Grey or Black Enclosure Color Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Numbers Units shown: inch. Switch units to: mm - - - - - - Replacement Gasket Part Number - Color - Battery Door & Compartment - Length - Width - Depth (assembled) - (2-pack) 1553WBBK - Black No 4.62 3.11 0.98 1553WBGASKET 1553WBGY - Grey No 4.62 3.11 0.98 1553WBGASKET 1553WCBK - Black No 4.62 3.11 1.26 1553WCGASKET 1553WCGY - Grey No 4.62 3.11 1.26 1553WCGASKET 1553WDBK - Black No 5.80 3.54 0.98 1553WDGASKET 1553WDGY - Grey No 5.80 3.54 0.98 1553WDGASKET
Request a Quote
Description
Key Features: Ergonomically designed for hand-held comfort. Designed to meet IP65. Uses a one piece silicone gasket (installed). Enclosure utilizes tongue & groove construction - molded into the top & bottom halves. Choice of three sizes - in two colors. Molded in flame retardant - ABS plastic (FRABS) - UV stabilized. With a grey overmold, soft plastic grip. Top cover is recessed for membrane display or keypad. P.C. board standoffs are molded into both the top & bottom of the enclosure (see drawings or photos for more details). Standoff screws (M2) not included. Front panel is an integral part of the top half of the enclosure. Choice of two enclosure colors, light grey or black - soft side "grip" plastic color is grey. Enclosure is secured with black Philips, stainless steel, machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly are required. Assembly hardware included - for replacement part numbers - see individual drawings. 100-pack of PC board screws, part number 1553WTS100 Replacement assembly screws for sizes "B" and "D", part number SC1553WB100BK (100-pack, black stainless steel) Replacement assembly screws for sizes "C", part number SC1553WC100BK (100-pack, black stainless steel) For similar enclosures designed for general purpose applications, including more size and colors options, try series 1553 Photo Features Recessed Top Key Internal Features Three sizes Light Grey or Black Enclosure Color Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Numbers Units shown: inch. Switch units to: mm - - - - - - Replacement Gasket Part Number - Color - Battery Door & Compartment - Length - Width - Depth (assembled) - (2-pack) 1553WBBK - Black No 4.62 3.11 0.98 1553WBGASKET 1553WBGY - Grey No 4.62 3.11 0.98 1553WBGASKET 1553WCBK - Black No 4.62 3.11 1.26 1553WCGASKET 1553WCGY - Grey No 4.62 3.11 1.26 1553WCGASKET 1553WDBK - Black No 5.80 3.54 0.98 1553WDGASKET 1553WDGY - Grey No 5.80 3.54 0.98 1553WDGASKET
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - 1553WTS100 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
1553WTS100
Small Enclosures - Plastic Enclosures - General Purpose 1553WTS100
Key Features: Ergonomically designed for hand-held comfort. Designed to meet IP65. Uses a one piece silicone gasket (installed). Enclosure utilizes tongue & groove construction - molded into the top & bottom halves. Choice of three sizes - in two colors. Molded in flame retardant - ABS plastic (FRABS) - UV stabilized. With a grey overmold, soft plastic grip. Top cover is recessed for membrane display or keypad. P.C. board standoffs are molded into both the top & bottom of the enclosure (see drawings or photos for more details). Standoff screws (M2) not included. Front panel is an integral part of the top half of the enclosure. Choice of two enclosure colors, light grey or black - soft side "grip" plastic color is grey. Enclosure is secured with black Philips, stainless steel, machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly are required. Assembly hardware included - for replacement part numbers - see individual drawings. 100-pack of PC board screws, part number 1553WTS100 Replacement assembly screws for sizes "B" and "D", part number SC1553WB100BK (100-pack, black stainless steel) Replacement assembly screws for sizes "C", part number SC1553WC100BK (100-pack, black stainless steel) For similar enclosures designed for general purpose applications, including more size and colors options, try series 1553 Photo Features Recessed Top Key Internal Features Three sizes Light Grey or Black Enclosure Color Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Numbers Units shown: inch. Switch units to: mm - - - - - - Replacement Gasket Part Number - Color - Battery Door & Compartment - Length - Width - Depth (assembled) - (2-pack) 1553WBBK - Black No 4.62 3.11 0.98 1553WBGASKET 1553WBGY - Grey No 4.62 3.11 0.98 1553WBGASKET 1553WCBK - Black No 4.62 3.11 1.26 1553WCGASKET 1553WCGY - Grey No 4.62 3.11 1.26 1553WCGASKET 1553WDBK - Black No 5.80 3.54 0.98 1553WDGASKET 1553WDGY - Grey No 5.80 3.54 0.98 1553WDGASKET

Key Features:

  • Ergonomically designed for hand-held comfort.
  • Designed to meet IP65.
  • Uses a one piece silicone gasket (installed). Enclosure utilizes tongue & groove construction - molded into the top & bottom halves.
  • Choice of three sizes - in two colors.
  • Molded in flame retardant - ABS plastic (FRABS) - UV stabilized. With a grey overmold, soft plastic grip.
  • Top cover is recessed for membrane display or keypad.
  • P.C. board standoffs are molded into both the top & bottom of the enclosure (see drawings or photos for more details). Standoff screws (M2) not included.
  • Front panel is an integral part of the top half of the enclosure.
  • Choice of two enclosure colors, light grey or black - soft side "grip" plastic color is grey.
  • Enclosure is secured with black Philips, stainless steel, machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly are required.
  • Assembly hardware included - for replacement part numbers - see individual drawings.
  • 100-pack of PC board screws, part number 1553WTS100
  • Replacement assembly screws for sizes "B" and "D", part number SC1553WB100BK (100-pack, black stainless steel)
  • Replacement assembly screws for sizes "C", part number SC1553WC100BK (100-pack, black stainless steel)
  • For similar enclosures designed for general purpose applications, including more size and colors options, try series 1553

Photo Features


Recessed Top
Key Internal Features
Three sizes
Light Grey or Black Enclosure Color

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Part Numbers

Units shown: inch. Switch units to: mm


- - - - - - Replacement Gasket
Part Number - Color - Battery Door & Compartment - Length - Width - Depth (assembled) - (2-pack)
1553WBBK - Black No 4.62 3.11 0.98 1553WBGASKET
1553WBGY - Grey No 4.62 3.11 0.98 1553WBGASKET
1553WCBK - Black No 4.62 3.11 1.26 1553WCGASKET
1553WCGY - Grey No 4.62 3.11 1.26 1553WCGASKET
1553WDBK - Black No 5.80 3.54 0.98 1553WDGASKET
1553WDGY - Grey No 5.80 3.54 0.98 1553WDGASKET

Supplier's Site
Enclosures, Boxes, & Cases - 1553WTS100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1553WTS100
Enclosures, Boxes, & Cases 1553WTS100
#2X3/16 PCB SCREWS FOR 1553W

#2X3/16 PCB SCREWS FOR 1553W

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1553WTS100 1553WTS100
Product Name Small Enclosures - Plastic Enclosures - General Purpose Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Length 1.5 inch (38.1 mm)
Width 2.5 inch (63.5 mm)
Depth 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Operator Interface - Pushbutton Enclosures - 1435MF - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 7.25 inch (184 mm)
Width 6.25 inch (159 mm)
View Details
4 suppliers
Small Enclosures - Extruded Enclosures - 1455A1202BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Slimline
Length 4.72 inch (120 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411UU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418M8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers