Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose 1551WKBK

Description
Key Features: Ideally suited for mounting small printed circuit boards. Molded from robust polycarbonate Suitable for outdoor use Polycarbonate has a flame rating of UL94 V-0 Satin texture finish. Complete with lid and (4) plastite #4 self tapping screws. Available with or without integrated wall-mounting flanges. P.C. board standoffs molded into interior for easy installation. Includes replaceable silicone gasket to protect against ingress of water or dust. Designed to meet IP68. For general purpose (not water-tight) miniature enclosures, try our 1551 series. Videos
Request a Quote Datasheet
Description
Key Features: Ideally suited for mounting small printed circuit boards. Molded from robust polycarbonate Suitable for outdoor use Polycarbonate has a flame rating of UL94 V-0 Satin texture finish. Complete with lid and (4) plastite #4 self tapping screws. Available with or without integrated wall-mounting flanges. P.C. board standoffs molded into interior for easy installation. Includes replaceable silicone gasket to protect against ingress of water or dust. Designed to meet IP68. For general purpose (not water-tight) miniature enclosures, try our 1551 series. Videos
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - 1551WKBK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
1551WKBK
Small Enclosures - Plastic Enclosures - General Purpose 1551WKBK
Key Features: Ideally suited for mounting small printed circuit boards. Molded from robust polycarbonate Suitable for outdoor use Polycarbonate has a flame rating of UL94 V-0 Satin texture finish. Complete with lid and (4) plastite #4 self tapping screws. Available with or without integrated wall-mounting flanges. P.C. board standoffs molded into interior for easy installation. Includes replaceable silicone gasket to protect against ingress of water or dust. Designed to meet IP68. For general purpose (not water-tight) miniature enclosures, try our 1551 series. Videos

Key Features:

  • Ideally suited for mounting small printed circuit boards.
  • Molded from robust polycarbonate
  • Suitable for outdoor use
  • Polycarbonate has a flame rating of UL94 V-0
  • Satin texture finish.
  • Complete with lid and (4) plastite #4 self tapping screws.
  • Available with or without integrated wall-mounting flanges.
  • P.C. board standoffs molded into interior for easy installation.
  • Includes replaceable silicone gasket to protect against ingress of water or dust.
  • Designed to meet IP68.
  • For general purpose (not water-tight) miniature enclosures, try our 1551 series.

Videos

Supplier's Site
Boxes - 164-1551WKBK-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE PC 3.15""L X 1.57""W"

"ENCLOSURE PC 3.15""L X 1.57""W"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1551WKBK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1551WKBK
Enclosures, Boxes, & Cases 1551WKBK
40x80x22mm PC W/GASK BK

40x80x22mm PC W/GASK BK

Buy Now
General Purpose Enclosures - 2481160 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2481160
General Purpose Enclosures 2481160
Miniature Watertight Plastic Enclosure

Miniature Watertight Plastic Enclosure

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. RS Components, Ltd.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1551WKBK 164-1551WKBK-ND 1551WKBK 2481160
Product Name Small Enclosures - Plastic Enclosures - General Purpose Boxes Enclosures, Boxes, & Cases General Purpose Enclosures
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 1.57 inch (39.88 mm) 3.15 inch (80 mm)
Width 3.15 inch (80.01 mm) 1.57 inch (40 mm)
Depth 0.8700 inch (22.1 mm) 0.8661 inch (22 mm)
Material Polycarbonate; Polycarbonate Polycarbonate Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414PHRM6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 14 inch (356 mm)
View Details
5 suppliers
Boxes - 164-1418KR8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 001115 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.13 inch (105 mm)
Width 2.36 inch (59.94 mm)
View Details
2 suppliers
Boxes - 164-1414SCO6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details