Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose 1551WHFLBK

Description
Key Features: Ideally suited for mounting small printed circuit boards. Molded from robust polycarbonate Suitable for outdoor use Polycarbonate has a flame rating of UL94 V-0 Satin texture finish. Complete with lid and (4) plastite #4 self tapping screws. Available with or without integrated wall-mounting flanges. P.C. board standoffs molded into interior for easy installation. Includes replaceable silicone gasket to protect against ingress of water or dust. Designed to meet IP68. For general purpose (not water-tight) miniature enclosures, try our 1551 series. Videos
Request a Quote Datasheet
Description
Key Features: Ideally suited for mounting small printed circuit boards. Molded from robust polycarbonate Suitable for outdoor use Polycarbonate has a flame rating of UL94 V-0 Satin texture finish. Complete with lid and (4) plastite #4 self tapping screws. Available with or without integrated wall-mounting flanges. P.C. board standoffs molded into interior for easy installation. Includes replaceable silicone gasket to protect against ingress of water or dust. Designed to meet IP68. For general purpose (not water-tight) miniature enclosures, try our 1551 series. Videos
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - 1551WHFLBK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
1551WHFLBK
Small Enclosures - Plastic Enclosures - General Purpose 1551WHFLBK
Key Features: Ideally suited for mounting small printed circuit boards. Molded from robust polycarbonate Suitable for outdoor use Polycarbonate has a flame rating of UL94 V-0 Satin texture finish. Complete with lid and (4) plastite #4 self tapping screws. Available with or without integrated wall-mounting flanges. P.C. board standoffs molded into interior for easy installation. Includes replaceable silicone gasket to protect against ingress of water or dust. Designed to meet IP68. For general purpose (not water-tight) miniature enclosures, try our 1551 series. Videos

Key Features:

  • Ideally suited for mounting small printed circuit boards.
  • Molded from robust polycarbonate
  • Suitable for outdoor use
  • Polycarbonate has a flame rating of UL94 V-0
  • Satin texture finish.
  • Complete with lid and (4) plastite #4 self tapping screws.
  • Available with or without integrated wall-mounting flanges.
  • P.C. board standoffs molded into interior for easy installation.
  • Includes replaceable silicone gasket to protect against ingress of water or dust.
  • Designed to meet IP68.
  • For general purpose (not water-tight) miniature enclosures, try our 1551 series.

Videos

Supplier's Site
Boxes - 164-1551WHFLBK-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE PC 2.36""L X 1.38""W"

"ENCLOSURE PC 2.36""L X 1.38""W"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1551WHFLBK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1551WHFLBK
Enclosures, Boxes, & Cases 1551WHFLBK
35x60x22mm PC W/GASK FL BK

35x60x22mm PC W/GASK FL BK

Buy Now
General Purpose Enclosures - 2481155 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2481155
General Purpose Enclosures 2481155
Miniature Watertight Plastic Enclosure

Miniature Watertight Plastic Enclosure

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. RS Components, Ltd.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1551WHFLBK 164-1551WHFLBK-ND 1551WHFLBK 2481155
Product Name Small Enclosures - Plastic Enclosures - General Purpose Boxes Enclosures, Boxes, & Cases General Purpose Enclosures
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 1.38 inch (35.05 mm) 2.36 inch (60 mm)
Width 2.36 inch (59.94 mm) 1.38 inch (35 mm)
Depth 0.8700 inch (22.1 mm) 0.8661 inch (22 mm)
Material Polycarbonate; Polycarbonate Polycarbonate Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414SCG - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
Enclosures, Boxes, & Cases - 1414PHO6LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers
Electrical - Aluminum - Wallmount Enclosures - 1418N4ALJ8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
Electrical - Mild Steel - Junction Boxes - 1414K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
4 suppliers