Key Features:
Videos
Miniature Watertight Plastic Enclosure
"ENCLOSURE PC GRY 2.36""L X 1.38""W"
| Hammond Manufacturing Company Inc. | RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1551WHGY | 2481159 | 164-1551WHGY-ND | 1551WHGY |
| Product Name | Small Enclosures - Plastic Enclosures - General Purpose | General Purpose Enclosures | Boxes | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | |
| Length | 1.38 inch (35.05 mm) | 2.36 inch (60 mm) | ||
| Width | 2.36 inch (59.94 mm) | 1.38 inch (35 mm) | ||
| Depth | 0.8700 inch (22.1 mm) | 0.8661 inch (22 mm) | ||
| Material | Polycarbonate; Polycarbonate | Polycarbonate; Polycarbonate | Polycarbonate |