Key Features:
Videos
"ENCLOSURE PC GRY 2.36""L X 2.36""W"
Miniature Watertight Plastic Enclosure
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1551WTGY | 164-1551WTGY-ND | 1551WTGY | 2481170 |
| Product Name | Small Enclosures - Plastic Enclosures - General Purpose | Boxes | Enclosures, Boxes, & Cases | General Purpose Enclosures |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | |
| Length | 2.36 inch (59.94 mm) | 2.36 inch (60 mm) | ||
| Width | 2.36 inch (59.94 mm) | 2.36 inch (60 mm) | ||
| Depth | 0.8700 inch (22.1 mm) | 0.8661 inch (22 mm) | ||
| Material | Polycarbonate; Polycarbonate | Polycarbonate | Polycarbonate; Polycarbonate |