Key Features:
Videos
"ENCLOSURE PC GRY 3.15""L X 3.15""W"
Miniature Watertight Plastic Enclosure
| Hammond Manufacturing Company Inc. | DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1551WXGY | 164-1551WXGY-ND | 2481175 | 1551WXGY |
| Product Name | Small Enclosures - Plastic Enclosures - General Purpose | Boxes | General Purpose Enclosures | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | |
| Length | 3.15 inch (80.01 mm) | 3.15 inch (80 mm) | ||
| Width | 3.15 inch (80.01 mm) | 3.15 inch (80 mm) | ||
| Depth | 0.8700 inch (22.1 mm) | 0.9449 inch (24 mm) | ||
| Material | Polycarbonate; Polycarbonate | Polycarbonate | Polycarbonate; Polycarbonate |