Key Features:
Videos
Hammond 1551WKFLGY Enclosure
"ENCLOSURE PC GRY 3.15""L X 1.57""W"
| Hammond Manufacturing Company Inc. | RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1551WKFLGY | 2481162 | 164-1551WKFLGY-ND | 1551WKFLGY |
| Product Name | Small Enclosures - Plastic Enclosures - General Purpose | General Purpose Enclosures | Boxes | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | |
| Length | 1.57 inch (39.88 mm) | 3.15 inch (80 mm) | ||
| Width | 3.15 inch (80.01 mm) | 1.57 inch (40 mm) | ||
| Depth | 0.8700 inch (22.1 mm) | 0.8661 inch (22 mm) | ||
| Material | Polycarbonate; Polycarbonate | Polycarbonate; Polycarbonate | Polycarbonate |