Key Features:
Videos
Miniature Watertight Plastic Enclosure
"ENCLOSURE PC 3.94""L X 1.97""W"
50x100x24mm PC W/GASK FL BK
| Hammond Manufacturing Company Inc. | RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1551WYFLBK | 2481177 | 164-1551WYFLBK-ND | 1551WYFLBK |
| Product Name | Small Enclosures - Plastic Enclosures - General Purpose | General Purpose Enclosures | Boxes | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | |
| Length | 1.97 inch (50.04 mm) | 3.94 inch (100 mm) | ||
| Width | 3.94 inch (100 mm) | 1.97 inch (50 mm) | ||
| Depth | 0.9400 inch (23.88 mm) | 0.9449 inch (24 mm) | ||
| Material | Polycarbonate; Polycarbonate | Polycarbonate; Polycarbonate | Polycarbonate |