Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose 1553TGYBAT

Description
Key Features: Ergonomically designed for a comfortable fit into the user’s hand. Choice of: two sizes, in two versions (with or without battery door) - in two colors (black or grey). Perfect for instrument or mobile data enclosures requiring a keypad and display. Both the display and keyboard areas are recessed for membrane devices. Molded from flame retardant ABS plastic, choice of black or light gray - material carries a UL flammability rating of 94V-0. Handheld section of enclosure includes a dark grey overmold, soft plastic grip. Enclosure is assembled with M3-0.5 x 18 mm Philips machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly are required. Integral brass bushings are factory inserted into top half of the enclosure (see photos). Lap joint construction provides protection against access of dust and splashing water. Designed to meet IP54. P.C. board standoffs are molded into the case top & bottom halves (see drawings or photos for more details). Battery door & compartment version (part numbers ending in "BAT") includes: 1553TT "BAT" versions - 4 battery clips (for 2- AA batteries) and one 9 volt (PP3) battery clip. 1553T "BAT" versions - 8 battery clips (for 4 - AA batteries) and two 9 volt (PP3) battery clips. Contains either one or two end panels (depending on version - see table below) - removable for easy modification. Bottom half of enclosure includes molded in label recess on back: 1553TT "BAT" versions - 1.73" x 1.3" (44 mm x 33 mm). 1553T "BAT" versions - 2.2" x 1.65" (56 mm x 42 mm). Photo Features Internal featutes of non-battery version (in black). This version has two removable end panels. Internal features of battery version (in gray). This version has one removable end panel. Battery versions include our long-life three point battery door. Battery compartment includes (2) clips for (2) 9V (PP3) batteries. Battery compartment includes (8) clips for (4) AA batteries. Replacement Screws & Accessories Screws Replacement assembly machine screws sold in packs of 100. 1594MS100 (silver) 1594MS100BK (black) Self tapping PC board mounting screws sold in packs of 50 and 100 1593ATS50 (50-pack) 1593ATS100 (100-pack) Belt Clips 1599CLIP (black) 1599CLIPGY (gray) Extra Battery Clip Kits 1553HDR-BKIT (4 positive and 4 negative clips) for AA BS61 for 9V batteries
Request a Quote Datasheet
Description
Key Features: Ergonomically designed for a comfortable fit into the user’s hand. Choice of: two sizes, in two versions (with or without battery door) - in two colors (black or grey). Perfect for instrument or mobile data enclosures requiring a keypad and display. Both the display and keyboard areas are recessed for membrane devices. Molded from flame retardant ABS plastic, choice of black or light gray - material carries a UL flammability rating of 94V-0. Handheld section of enclosure includes a dark grey overmold, soft plastic grip. Enclosure is assembled with M3-0.5 x 18 mm Philips machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly are required. Integral brass bushings are factory inserted into top half of the enclosure (see photos). Lap joint construction provides protection against access of dust and splashing water. Designed to meet IP54. P.C. board standoffs are molded into the case top & bottom halves (see drawings or photos for more details). Battery door & compartment version (part numbers ending in "BAT") includes: 1553TT "BAT" versions - 4 battery clips (for 2- AA batteries) and one 9 volt (PP3) battery clip. 1553T "BAT" versions - 8 battery clips (for 4 - AA batteries) and two 9 volt (PP3) battery clips. Contains either one or two end panels (depending on version - see table below) - removable for easy modification. Bottom half of enclosure includes molded in label recess on back: 1553TT "BAT" versions - 1.73" x 1.3" (44 mm x 33 mm). 1553T "BAT" versions - 2.2" x 1.65" (56 mm x 42 mm). Photo Features Internal featutes of non-battery version (in black). This version has two removable end panels. Internal features of battery version (in gray). This version has one removable end panel. Battery versions include our long-life three point battery door. Battery compartment includes (2) clips for (2) 9V (PP3) batteries. Battery compartment includes (8) clips for (4) AA batteries. Replacement Screws & Accessories Screws Replacement assembly machine screws sold in packs of 100. 1594MS100 (silver) 1594MS100BK (black) Self tapping PC board mounting screws sold in packs of 50 and 100 1593ATS50 (50-pack) 1593ATS100 (100-pack) Belt Clips 1599CLIP (black) 1599CLIPGY (gray) Extra Battery Clip Kits 1553HDR-BKIT (4 positive and 4 negative clips) for AA BS61 for 9V batteries
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - 1553TGYBAT - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
1553TGYBAT
Small Enclosures - Plastic Enclosures - General Purpose 1553TGYBAT
Key Features: Ergonomically designed for a comfortable fit into the user’s hand. Choice of: two sizes, in two versions (with or without battery door) - in two colors (black or grey). Perfect for instrument or mobile data enclosures requiring a keypad and display. Both the display and keyboard areas are recessed for membrane devices. Molded from flame retardant ABS plastic, choice of black or light gray - material carries a UL flammability rating of 94V-0. Handheld section of enclosure includes a dark grey overmold, soft plastic grip. Enclosure is assembled with M3-0.5 x 18 mm Philips machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly are required. Integral brass bushings are factory inserted into top half of the enclosure (see photos). Lap joint construction provides protection against access of dust and splashing water. Designed to meet IP54. P.C. board standoffs are molded into the case top & bottom halves (see drawings or photos for more details). Battery door & compartment version (part numbers ending in "BAT") includes: 1553TT "BAT" versions - 4 battery clips (for 2- AA batteries) and one 9 volt (PP3) battery clip. 1553T "BAT" versions - 8 battery clips (for 4 - AA batteries) and two 9 volt (PP3) battery clips. Contains either one or two end panels (depending on version - see table below) - removable for easy modification. Bottom half of enclosure includes molded in label recess on back: 1553TT "BAT" versions - 1.73" x 1.3" (44 mm x 33 mm). 1553T "BAT" versions - 2.2" x 1.65" (56 mm x 42 mm). Photo Features Internal featutes of non-battery version (in black). This version has two removable end panels. Internal features of battery version (in gray). This version has one removable end panel. Battery versions include our long-life three point battery door. Battery compartment includes (2) clips for (2) 9V (PP3) batteries. Battery compartment includes (8) clips for (4) AA batteries. Replacement Screws & Accessories Screws Replacement assembly machine screws sold in packs of 100. 1594MS100 (silver) 1594MS100BK (black) Self tapping PC board mounting screws sold in packs of 50 and 100 1593ATS50 (50-pack) 1593ATS100 (100-pack) Belt Clips 1599CLIP (black) 1599CLIPGY (gray) Extra Battery Clip Kits 1553HDR-BKIT (4 positive and 4 negative clips) for AA BS61 for 9V batteries

Key Features:

  • Ergonomically designed for a comfortable fit into the user’s hand.
  • Choice of: two sizes, in two versions (with or without battery door) - in two colors (black or grey).
  • Perfect for instrument or mobile data enclosures requiring a keypad and display.
  • Both the display and keyboard areas are recessed for membrane devices.
  • Molded from flame retardant ABS plastic, choice of black or light gray - material carries a UL flammability rating of 94V-0.
  • Handheld section of enclosure includes a dark grey overmold, soft plastic grip.
  • Enclosure is assembled with M3-0.5 x 18 mm Philips machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly are required.
  • Integral brass bushings are factory inserted into top half of the enclosure (see photos).
  • Lap joint construction provides protection against access of dust and splashing water. Designed to meet IP54.
  • P.C. board standoffs are molded into the case top & bottom halves (see drawings or photos for more details).
  • Battery door & compartment version (part numbers ending in "BAT") includes:
  • 1553TT "BAT" versions - 4 battery clips (for 2- AA batteries) and one 9 volt (PP3) battery clip.
  • 1553T "BAT" versions - 8 battery clips (for 4 - AA batteries) and two 9 volt (PP3) battery clips.
  • Contains either one or two end panels (depending on version - see table below) - removable for easy modification.
  • Bottom half of enclosure includes molded in label recess on back:
  • 1553TT "BAT" versions - 1.73" x 1.3" (44 mm x 33 mm).
  • 1553T "BAT" versions - 2.2" x 1.65" (56 mm x 42 mm).

Photo Features

Internal featutes of non-battery version (in black). This version has two removable end panels.
Internal features of battery version (in gray). This version has one removable end panel.
Battery versions include our long-life three point battery door.
Battery compartment includes (2) clips for (2) 9V (PP3) batteries.
Battery compartment includes (8) clips for (4) AA batteries.

Replacement Screws & Accessories

Screws

Replacement assembly machine screws sold in packs of 100.

  • 1594MS100 (silver)
  • 1594MS100BK (black)

Self tapping PC board mounting screws sold in packs of 50 and 100

  • 1593ATS50 (50-pack)
  • 1593ATS100 (100-pack)

Belt Clips

  • 1599CLIP (black)
  • 1599CLIPGY (gray)

Extra Battery Clip Kits

  • 1553HDR-BKIT (4 positive and 4 negative clips) for AA
  • BS61 for 9V batteries
Supplier's Site
Boxes - HM1339-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Hand Held, Split Sides and End Panel(s) 8.268"" L x 3.937"" W (210.00mm x 100.00mm) X 1.260"" (32.00mm)"

"Box Plastic, ABS Gray Hand Held, Split Sides and End Panel(s) 8.268"" L x 3.937"" W (210.00mm x 100.00mm) X 1.260"" (32.00mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1553TGYBAT
Enclosures, Boxes, & Cases 1553TGYBAT
1553 SOFT TOUCH CASE BAT

1553 SOFT TOUCH CASE BAT

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1553TGYBAT HM1339-ND 1553TGYBAT
Product Name Small Enclosures - Plastic Enclosures - General Purpose Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 8.27 inch (210 mm)
Width 3.94 inch (100 mm)
Depth 1.26 inch (32 mm)
Material ABS Plastic ABS
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1414N4PHS16M6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JL9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411FBHBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418H8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 16 inch (406 mm)
View Details
4 suppliers