Hammond Manufacturing Company Inc. Small Enclosures - General Purpose Metal 1426V-B

Description
Key Features: Top and bottom made in 20 gauge steel (for strength) and finished in beige or satin gulf blue powder coat. Easy to machine 0.064” thick aluminum panels front and rear. Rear panel and bottom of enclosure is vented. Front panel is satin black, rear panel matches case color. 6-32 Philips nickel plated screws and self-adhesive rubber feet included. Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head screws). Accessories Sheet Metal Screws
Request a Quote
Description
Key Features: Top and bottom made in 20 gauge steel (for strength) and finished in beige or satin gulf blue powder coat. Easy to machine 0.064” thick aluminum panels front and rear. Rear panel and bottom of enclosure is vented. Front panel is satin black, rear panel matches case color. 6-32 Philips nickel plated screws and self-adhesive rubber feet included. Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head screws). Accessories Sheet Metal Screws
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - General Purpose Metal - 1426V-B - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - General Purpose Metal
1426V-B
Small Enclosures - General Purpose Metal 1426V-B
Key Features: Top and bottom made in 20 gauge steel (for strength) and finished in beige or satin gulf blue powder coat. Easy to machine 0.064” thick aluminum panels front and rear. Rear panel and bottom of enclosure is vented. Front panel is satin black, rear panel matches case color. 6-32 Philips nickel plated screws and self-adhesive rubber feet included. Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head screws). Accessories Sheet Metal Screws

Key Features:

  • Top and bottom made in 20 gauge steel (for strength) and finished in beige or satin gulf blue powder coat.
  • Easy to machine 0.064” thick aluminum panels front and rear.
  • Rear panel and bottom of enclosure is vented.
  • Front panel is satin black, rear panel matches case color.
  • 6-32 Philips nickel plated screws and self-adhesive rubber feet included.
  • Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head screws).

Accessories

  • Sheet Metal Screws
Supplier's Site
Enclosures, Boxes, & Cases - 1426V-B - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1426V-B
Enclosures, Boxes, & Cases 1426V-B
BLUE INSTRUMENT CASE 12X8X4

BLUE INSTRUMENT CASE 12X8X4

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1426V-B 1426V-B
Product Name Small Enclosures - General Purpose Metal Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1414SCO10LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
Small Enclosures - General Purpose Metal - 1411WU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 3 inch (76.2 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411JU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
Electrical - Mild Steel - Junction Boxes - 1414PHN6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 10 inch (254 mm)
View Details
5 suppliers