Hammond Manufacturing Company Inc. Small Enclosures - General Purpose Metal 1426M

Description
Key Features: Top and bottom made in 20 gauge steel (for strength) and finished in beige or satin gulf blue powder coat. Easy to machine 0.064” thick aluminum panels front and rear. Rear panel and bottom of enclosure is vented. Front panel is satin black, rear panel matches case color. 6-32 Philips nickel plated screws and self-adhesive rubber feet included. Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head screws). Accessories Sheet Metal Screws
Request a Quote Datasheet
Description
Key Features: Top and bottom made in 20 gauge steel (for strength) and finished in beige or satin gulf blue powder coat. Easy to machine 0.064” thick aluminum panels front and rear. Rear panel and bottom of enclosure is vented. Front panel is satin black, rear panel matches case color. 6-32 Philips nickel plated screws and self-adhesive rubber feet included. Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head screws). Accessories Sheet Metal Screws
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - General Purpose Metal - 1426M - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - General Purpose Metal
1426M
Small Enclosures - General Purpose Metal 1426M
Key Features: Top and bottom made in 20 gauge steel (for strength) and finished in beige or satin gulf blue powder coat. Easy to machine 0.064” thick aluminum panels front and rear. Rear panel and bottom of enclosure is vented. Front panel is satin black, rear panel matches case color. 6-32 Philips nickel plated screws and self-adhesive rubber feet included. Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head screws). Accessories Sheet Metal Screws

Key Features:

  • Top and bottom made in 20 gauge steel (for strength) and finished in beige or satin gulf blue powder coat.
  • Easy to machine 0.064” thick aluminum panels front and rear.
  • Rear panel and bottom of enclosure is vented.
  • Front panel is satin black, rear panel matches case color.
  • 6-32 Philips nickel plated screws and self-adhesive rubber feet included.
  • Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head screws).

Accessories

  • Sheet Metal Screws
Supplier's Site
Enclosures, Boxes, & Cases - 1426M - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1426M
Enclosures, Boxes, & Cases 1426M
BEIGE INSTRUMENT CASE 8X6X4

BEIGE INSTRUMENT CASE 8X6X4

Buy Now
Boxes - HM298-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel White, Off U Shaped Pieces 8.000"" L x 6.000"" W (203.20mm x 152.40mm) X 4.000"" (101.60mm)"

"Box Metal, Steel White, Off U Shaped Pieces 8.000"" L x 6.000"" W (203.20mm x 152.40mm) X 4.000"" (101.60mm)"

Buy Now Datasheet
Enclosure; Steel & Aluminum; 4 in.; 6 in.; 20 ga.; 0.064 in.; Phillips Head - 70166596 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Steel & Aluminum; 4 in.; 6 in.; 20 ga.; 0.064 in.; Phillips Head
70166596
Enclosure; Steel & Aluminum; 4 in.; 6 in.; 20 ga.; 0.064 in.; Phillips Head 70166596
1426 Series Instrument Case, 20 ga. Steel Body Material, 0.064 in. Thick Aluminum Panels Rear panel and bottom of enclosure is vented Front panel is satin black powder paint, rear panel matches case color 6-32 Philips nickel plated screws and self-adhesive rubber feet included Replacement screws 1421J6

1426 Series Instrument Case, 20 ga. Steel Body Material, 0.064 in. Thick Aluminum Panels

  • Rear panel and bottom of enclosure is vented
  • Front panel is satin black powder paint, rear panel matches case color
  • 6-32 Philips nickel plated screws and self-adhesive rubber feet included
  • Replacement screws 1421J6
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1426M 1426M HM298-ND 70166596
Product Name Small Enclosures - General Purpose Metal Enclosures, Boxes, & Cases Boxes Enclosure; Steel & Aluminum; 4 in.; 6 in.; 20 ga.; 0.064 in.; Phillips Head
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 8 inch (203 mm) 4 inch (102 mm)
Width 6 inch (152 mm) 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1414N4SSELP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details
Small Enclosures - General Purpose Metal - 1411V - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418KR8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 30 inch (762 mm)
View Details
4 suppliers
Enclosures Accessories and Hardware - 031623 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details