Hammond Manufacturing Company Inc. Small Enclosures - General Purpose Metal 1426Q

Description
Key Features: Top and bottom made in 20 gauge steel (for strength) and finished in beige or satin gulf blue powder coat. Easy to machine 0.064” thick aluminum panels front and rear. Rear panel and bottom of enclosure is vented. Front panel is satin black, rear panel matches case color. 6-32 Philips nickel plated screws and self-adhesive rubber feet included. Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head screws). Accessories Sheet Metal Screws
Request a Quote Datasheet
Description
Key Features: Top and bottom made in 20 gauge steel (for strength) and finished in beige or satin gulf blue powder coat. Easy to machine 0.064” thick aluminum panels front and rear. Rear panel and bottom of enclosure is vented. Front panel is satin black, rear panel matches case color. 6-32 Philips nickel plated screws and self-adhesive rubber feet included. Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head screws). Accessories Sheet Metal Screws
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - General Purpose Metal - 1426Q - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - General Purpose Metal
1426Q
Small Enclosures - General Purpose Metal 1426Q
Key Features: Top and bottom made in 20 gauge steel (for strength) and finished in beige or satin gulf blue powder coat. Easy to machine 0.064” thick aluminum panels front and rear. Rear panel and bottom of enclosure is vented. Front panel is satin black, rear panel matches case color. 6-32 Philips nickel plated screws and self-adhesive rubber feet included. Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head screws). Accessories Sheet Metal Screws

Key Features:

  • Top and bottom made in 20 gauge steel (for strength) and finished in beige or satin gulf blue powder coat.
  • Easy to machine 0.064” thick aluminum panels front and rear.
  • Rear panel and bottom of enclosure is vented.
  • Front panel is satin black, rear panel matches case color.
  • 6-32 Philips nickel plated screws and self-adhesive rubber feet included.
  • Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head screws).

Accessories

  • Sheet Metal Screws
Supplier's Site
Boxes - HM300-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel White, Off U Shaped Pieces 11.750"" L x 11.000"" W (298.45mm x 279.40mm) X 5.500"" (139.70mm)"

"Box Metal, Steel White, Off U Shaped Pieces 11.750"" L x 11.000"" W (298.45mm x 279.40mm) X 5.500"" (139.70mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1426Q - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1426Q
Enclosures, Boxes, & Cases 1426Q
BEIGE INSTRUMENT CASE 11X12X6

BEIGE INSTRUMENT CASE 11X12X6

Buy Now
Enclosure; Steel & Aluminum, 11 x 11.7 x 5.5 in - 70166598 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Steel & Aluminum, 11 x 11.7 x 5.5 in
70166598
Enclosure; Steel & Aluminum, 11 x 11.7 x 5.5 in 70166598
1426 Series Instrument Case, 20 ga. Steel Body Material, 0.064 in. Thick Aluminum Panels Rear panel and bottom of enclosure is vented Front panel is satin black powder paint, rear panel matches case color 6-32 Philips nickel plated screws and self-adhesive rubber feet included Replacement screws 1421J6

1426 Series Instrument Case, 20 ga. Steel Body Material, 0.064 in. Thick Aluminum Panels

  • Rear panel and bottom of enclosure is vented
  • Front panel is satin black powder paint, rear panel matches case color
  • 6-32 Philips nickel plated screws and self-adhesive rubber feet included
  • Replacement screws 1421J6
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1426Q HM300-ND 1426Q 70166598
Product Name Small Enclosures - General Purpose Metal Boxes Enclosures, Boxes, & Cases Enclosure; Steel & Aluminum, 11 x 11.7 x 5.5 in
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 11 inch (279 mm) 4 inch (102 mm)
Width 11.7 inch (297 mm) 11.7 inch (297 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures, Boxes, & Cases - 1414PHILP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
4 suppliers
Electrical - Mild Steel - Junction Boxes - 1414N4PHA - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
5 suppliers
Enclosures, Boxes, & Cases - 1414N4PHELP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411FBCBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers