Hammond Manufacturing Company Inc. Electrical Enclosures 1435V

Description
Electrical Enclosures NEMA12 Enclosure 14.0 x 10.7
Datasheet
Description
Electrical Enclosures NEMA12 Enclosure 14.0 x 10.7
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Electrical Enclosures
1435V
Electrical Enclosures 1435V
Electrical Enclosures NEMA12 Enclosure 14.0 x 10.7

Electrical Enclosures NEMA12 Enclosure 14.0 x 10.7

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number 1435V
Product Name Electrical Enclosures
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Development Board Enclosures - 2163766 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.72 inch (120 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418AR8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 12 inch (305 mm)
View Details
4 suppliers