Hammond Manufacturing Company Inc. Small Enclosures - Chassis 1444-33

Description
Key Features: Spot welded - heavy duty construction chassis. Natural aluminum finish (as shown above) - also available in painted steel with walnut side panels). Side panels are made from solid walnut and routed out to fit over ends of chassis (pre-punched for easy mounting). Walnut side panels attach with four machine screws & lockwashers (included) into metal inserts to avoid wood damage. Screws should not be torqued past 4.43 lbf.in ( 50 cN.m). Usable surface of chassis front, back and top are reduced by roughly 7/8” (22 mm) due to inset in walnut sides. Optional bottom plates are punched with 4 holes – 3/16” diameter. Bottom plate hardware not provided, please order separately - Part number 1421J6 (Pkg. of 6, 6-32 Philips head screws). NOTE: our steel chassis covers (1451 series) are NOT compatible with this series. Photo Features Standard version shown inside and out. Six sizes available with walnut sides. Optional bottom panels available for all sizes. Protective covering on aluminum is perfect as a layout tool. Accessories Sheet Metal Screws Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Numbers Units shown: inch. Switch units to: mm Chassis - Chassis w/ Walnut Sides - Aluminum Thickness - Width - Depth - Height - Bottom Plate 1444-6 - - 0.04 4.00 4.00 2.00 1434-6 1444-45351 - - 0.04 4.50 3.50 1.00 1434-4535 1444-542 - - 0.04 5.00 4.00 2.00 1434-54 1444-6415 - - 0.04 6.00 4.00 1.50 1434-8 1444-8 - - 0.04 6.00 4.00 2.00 1434-8 1444-643 - - 0.04 6.00 4.00 3.00 1434-8 1444-12 - 1444-12CWW - 0.04 7.00 5.00 2.00 1434-12 1444-753 - - 0.04 7.00 5.00 3.00 1434-12 1444-772 - - 0.04 7.00 7.00 2.00 1434-77 1444-9 - - 0.04 8.00 4.00 1.00 1434-10 1444-10 - - 0.04 8.00 4.00 2.00 1434-10 1444-84515 - - 0.04 8.00 4.50 1.50 1434-845 1444-862 - - 0.04 8.00 6.00 2.00 1434-86 1444-14 - - 0.04 9.00 5.00 2.00 1434-14 1444-972 - - 0.04 9.00 7.00 2.00 1434-97 1444-9552 - - 0.04 9.50 5.00 2.00 1434-955 1444-95525 - - 0.04 9.50 5.00 2.50 1434-955 1444-9553 - - 0.04 9.50 5.00 3.00 1434-955 1444-1053 - - 0.04 10.00 5.00 3.00 1434-105 1444-15 - - 0.04 10.00 6.00 1.00 1434-16 1444-16 - 1444-16CWW - 0.04 10.00 6.00 2.00 1434-16 1444-10825 - - 0.04 10.00 8.00 2.50 1434-108 1444-1172 - - 0.04 11.00 7.00 2.00 1434-117 1444-1273 - - 0.04 12.00 7.00 3.00 1434-127 1444-22 - 1444-22CWW - 0.05 12.00 8.00 2.00 1434-22 1444-12825 - - 0.05 12.00 8.00 2.50 1434-22 1444-24 - 1444-24CWW - 0.05 12.00 8.00 3.00 1434-22 1444-29 - - 0.05 12.00 10.00 2.00 1434-29 1444-12103 - - 0.05 12.00 10.00 3.00 1434-29 1444-12123 - - 0.05 12.00 12.00 3.00 1434-1212 1444-1372 - - 0.04 13.00 7.00 2.00 1434-137 1444-18 - - 0.04 13.50 5.00 2.00 1434-18 1444-1463 - - 0.05 14.00 6.00 3.00 1434-146 1444-14103 - - 0.05 14.00 10.00 3.00 1434-1410 1444-1573 - - 0.05 15.00 7.00 3.00 1434-157 1444-1593 - - 0.05 15.00 9.00 3.00 1434-159 1444-26 - - 0.05 16.00 8.00 2.00 1434-26 1444-28 - - 0.05 16.00 8.00 3.00 1434-26 1444-20 - - 0.04 17.00 4.00 3.00 1434-20 1444-1763 - - 0.05 17.00 6.00 3.00 1434-176 1444-1773 - - 0.05 17.00 7.00 3.00 1434-177 1444-1783 - - 0.05 17.00 8.00 3.00 1434-178 1444-30 - - 0.05 17.00 10.00 2.00 1434-30 1444-32 - 1444-32CWW - 0.05 17.00 10.00 3.00 1434-30 1444-33 - 1444-33CWW - 0.05 17.00 10.00 4.00 1434-30 1444-17105 - - 0.05 17.00 10.00 5.00 1434-30 1444-17123 - - 0.05 17.00 12.00 3.00 1434-1712 1444-17132 - - 0.05 17.00 13.00 2.00 1434-1713 1444-17133 - - 0.05 17.00 13.00 3.00 1434-1713 1444-17134 - - 0.05 17.00 13.00 4.00 1434-1713 1444-17135 - - 0.05 17.00 13.00 5.00 1434-1713 1444-17143 - - 0.05 17.00 14.00 3.00 1434-1714 1444-17154 - - 0.05 17.00 15.00 4.00 1434-1715 1444-17156 - - 0.05 17.00 15.00 6.00 1434-1715 1444-17173 - - 0.05 17.00 17.00 3.00 1434-1717 1444-17174 - - 0.05 17.00 17.00 4.00 1434-1717
Request a Quote Datasheet
Description
Key Features: Spot welded - heavy duty construction chassis. Natural aluminum finish (as shown above) - also available in painted steel with walnut side panels). Side panels are made from solid walnut and routed out to fit over ends of chassis (pre-punched for easy mounting). Walnut side panels attach with four machine screws & lockwashers (included) into metal inserts to avoid wood damage. Screws should not be torqued past 4.43 lbf.in ( 50 cN.m). Usable surface of chassis front, back and top are reduced by roughly 7/8” (22 mm) due to inset in walnut sides. Optional bottom plates are punched with 4 holes – 3/16” diameter. Bottom plate hardware not provided, please order separately - Part number 1421J6 (Pkg. of 6, 6-32 Philips head screws). NOTE: our steel chassis covers (1451 series) are NOT compatible with this series. Photo Features Standard version shown inside and out. Six sizes available with walnut sides. Optional bottom panels available for all sizes. Protective covering on aluminum is perfect as a layout tool. Accessories Sheet Metal Screws Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Numbers Units shown: inch. Switch units to: mm Chassis - Chassis w/ Walnut Sides - Aluminum Thickness - Width - Depth - Height - Bottom Plate 1444-6 - - 0.04 4.00 4.00 2.00 1434-6 1444-45351 - - 0.04 4.50 3.50 1.00 1434-4535 1444-542 - - 0.04 5.00 4.00 2.00 1434-54 1444-6415 - - 0.04 6.00 4.00 1.50 1434-8 1444-8 - - 0.04 6.00 4.00 2.00 1434-8 1444-643 - - 0.04 6.00 4.00 3.00 1434-8 1444-12 - 1444-12CWW - 0.04 7.00 5.00 2.00 1434-12 1444-753 - - 0.04 7.00 5.00 3.00 1434-12 1444-772 - - 0.04 7.00 7.00 2.00 1434-77 1444-9 - - 0.04 8.00 4.00 1.00 1434-10 1444-10 - - 0.04 8.00 4.00 2.00 1434-10 1444-84515 - - 0.04 8.00 4.50 1.50 1434-845 1444-862 - - 0.04 8.00 6.00 2.00 1434-86 1444-14 - - 0.04 9.00 5.00 2.00 1434-14 1444-972 - - 0.04 9.00 7.00 2.00 1434-97 1444-9552 - - 0.04 9.50 5.00 2.00 1434-955 1444-95525 - - 0.04 9.50 5.00 2.50 1434-955 1444-9553 - - 0.04 9.50 5.00 3.00 1434-955 1444-1053 - - 0.04 10.00 5.00 3.00 1434-105 1444-15 - - 0.04 10.00 6.00 1.00 1434-16 1444-16 - 1444-16CWW - 0.04 10.00 6.00 2.00 1434-16 1444-10825 - - 0.04 10.00 8.00 2.50 1434-108 1444-1172 - - 0.04 11.00 7.00 2.00 1434-117 1444-1273 - - 0.04 12.00 7.00 3.00 1434-127 1444-22 - 1444-22CWW - 0.05 12.00 8.00 2.00 1434-22 1444-12825 - - 0.05 12.00 8.00 2.50 1434-22 1444-24 - 1444-24CWW - 0.05 12.00 8.00 3.00 1434-22 1444-29 - - 0.05 12.00 10.00 2.00 1434-29 1444-12103 - - 0.05 12.00 10.00 3.00 1434-29 1444-12123 - - 0.05 12.00 12.00 3.00 1434-1212 1444-1372 - - 0.04 13.00 7.00 2.00 1434-137 1444-18 - - 0.04 13.50 5.00 2.00 1434-18 1444-1463 - - 0.05 14.00 6.00 3.00 1434-146 1444-14103 - - 0.05 14.00 10.00 3.00 1434-1410 1444-1573 - - 0.05 15.00 7.00 3.00 1434-157 1444-1593 - - 0.05 15.00 9.00 3.00 1434-159 1444-26 - - 0.05 16.00 8.00 2.00 1434-26 1444-28 - - 0.05 16.00 8.00 3.00 1434-26 1444-20 - - 0.04 17.00 4.00 3.00 1434-20 1444-1763 - - 0.05 17.00 6.00 3.00 1434-176 1444-1773 - - 0.05 17.00 7.00 3.00 1434-177 1444-1783 - - 0.05 17.00 8.00 3.00 1434-178 1444-30 - - 0.05 17.00 10.00 2.00 1434-30 1444-32 - 1444-32CWW - 0.05 17.00 10.00 3.00 1434-30 1444-33 - 1444-33CWW - 0.05 17.00 10.00 4.00 1434-30 1444-17105 - - 0.05 17.00 10.00 5.00 1434-30 1444-17123 - - 0.05 17.00 12.00 3.00 1434-1712 1444-17132 - - 0.05 17.00 13.00 2.00 1434-1713 1444-17133 - - 0.05 17.00 13.00 3.00 1434-1713 1444-17134 - - 0.05 17.00 13.00 4.00 1434-1713 1444-17135 - - 0.05 17.00 13.00 5.00 1434-1713 1444-17143 - - 0.05 17.00 14.00 3.00 1434-1714 1444-17154 - - 0.05 17.00 15.00 4.00 1434-1715 1444-17156 - - 0.05 17.00 15.00 6.00 1434-1715 1444-17173 - - 0.05 17.00 17.00 3.00 1434-1717 1444-17174 - - 0.05 17.00 17.00 4.00 1434-1717
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Chassis - 1444-33 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Chassis
1444-33
Small Enclosures - Chassis 1444-33
Key Features: Spot welded - heavy duty construction chassis. Natural aluminum finish (as shown above) - also available in painted steel with walnut side panels). Side panels are made from solid walnut and routed out to fit over ends of chassis (pre-punched for easy mounting). Walnut side panels attach with four machine screws & lockwashers (included) into metal inserts to avoid wood damage. Screws should not be torqued past 4.43 lbf.in ( 50 cN.m). Usable surface of chassis front, back and top are reduced by roughly 7/8” (22 mm) due to inset in walnut sides. Optional bottom plates are punched with 4 holes – 3/16” diameter. Bottom plate hardware not provided, please order separately - Part number 1421J6 (Pkg. of 6, 6-32 Philips head screws). NOTE: our steel chassis covers (1451 series) are NOT compatible with this series. Photo Features Standard version shown inside and out. Six sizes available with walnut sides. Optional bottom panels available for all sizes. Protective covering on aluminum is perfect as a layout tool. Accessories Sheet Metal Screws Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Numbers Units shown: inch. Switch units to: mm Chassis - Chassis w/ Walnut Sides - Aluminum Thickness - Width - Depth - Height - Bottom Plate 1444-6 - - 0.04 4.00 4.00 2.00 1434-6 1444-45351 - - 0.04 4.50 3.50 1.00 1434-4535 1444-542 - - 0.04 5.00 4.00 2.00 1434-54 1444-6415 - - 0.04 6.00 4.00 1.50 1434-8 1444-8 - - 0.04 6.00 4.00 2.00 1434-8 1444-643 - - 0.04 6.00 4.00 3.00 1434-8 1444-12 - 1444-12CWW - 0.04 7.00 5.00 2.00 1434-12 1444-753 - - 0.04 7.00 5.00 3.00 1434-12 1444-772 - - 0.04 7.00 7.00 2.00 1434-77 1444-9 - - 0.04 8.00 4.00 1.00 1434-10 1444-10 - - 0.04 8.00 4.00 2.00 1434-10 1444-84515 - - 0.04 8.00 4.50 1.50 1434-845 1444-862 - - 0.04 8.00 6.00 2.00 1434-86 1444-14 - - 0.04 9.00 5.00 2.00 1434-14 1444-972 - - 0.04 9.00 7.00 2.00 1434-97 1444-9552 - - 0.04 9.50 5.00 2.00 1434-955 1444-95525 - - 0.04 9.50 5.00 2.50 1434-955 1444-9553 - - 0.04 9.50 5.00 3.00 1434-955 1444-1053 - - 0.04 10.00 5.00 3.00 1434-105 1444-15 - - 0.04 10.00 6.00 1.00 1434-16 1444-16 - 1444-16CWW - 0.04 10.00 6.00 2.00 1434-16 1444-10825 - - 0.04 10.00 8.00 2.50 1434-108 1444-1172 - - 0.04 11.00 7.00 2.00 1434-117 1444-1273 - - 0.04 12.00 7.00 3.00 1434-127 1444-22 - 1444-22CWW - 0.05 12.00 8.00 2.00 1434-22 1444-12825 - - 0.05 12.00 8.00 2.50 1434-22 1444-24 - 1444-24CWW - 0.05 12.00 8.00 3.00 1434-22 1444-29 - - 0.05 12.00 10.00 2.00 1434-29 1444-12103 - - 0.05 12.00 10.00 3.00 1434-29 1444-12123 - - 0.05 12.00 12.00 3.00 1434-1212 1444-1372 - - 0.04 13.00 7.00 2.00 1434-137 1444-18 - - 0.04 13.50 5.00 2.00 1434-18 1444-1463 - - 0.05 14.00 6.00 3.00 1434-146 1444-14103 - - 0.05 14.00 10.00 3.00 1434-1410 1444-1573 - - 0.05 15.00 7.00 3.00 1434-157 1444-1593 - - 0.05 15.00 9.00 3.00 1434-159 1444-26 - - 0.05 16.00 8.00 2.00 1434-26 1444-28 - - 0.05 16.00 8.00 3.00 1434-26 1444-20 - - 0.04 17.00 4.00 3.00 1434-20 1444-1763 - - 0.05 17.00 6.00 3.00 1434-176 1444-1773 - - 0.05 17.00 7.00 3.00 1434-177 1444-1783 - - 0.05 17.00 8.00 3.00 1434-178 1444-30 - - 0.05 17.00 10.00 2.00 1434-30 1444-32 - 1444-32CWW - 0.05 17.00 10.00 3.00 1434-30 1444-33 - 1444-33CWW - 0.05 17.00 10.00 4.00 1434-30 1444-17105 - - 0.05 17.00 10.00 5.00 1434-30 1444-17123 - - 0.05 17.00 12.00 3.00 1434-1712 1444-17132 - - 0.05 17.00 13.00 2.00 1434-1713 1444-17133 - - 0.05 17.00 13.00 3.00 1434-1713 1444-17134 - - 0.05 17.00 13.00 4.00 1434-1713 1444-17135 - - 0.05 17.00 13.00 5.00 1434-1713 1444-17143 - - 0.05 17.00 14.00 3.00 1434-1714 1444-17154 - - 0.05 17.00 15.00 4.00 1434-1715 1444-17156 - - 0.05 17.00 15.00 6.00 1434-1715 1444-17173 - - 0.05 17.00 17.00 3.00 1434-1717 1444-17174 - - 0.05 17.00 17.00 4.00 1434-1717

Key Features:

  • Spot welded - heavy duty construction chassis.
  • Natural aluminum finish (as shown above) - also available in painted steel with walnut side panels).
  • Side panels are made from solid walnut and routed out to fit over ends of chassis (pre-punched for easy mounting).
  • Walnut side panels attach with four machine screws & lockwashers (included) into metal inserts to avoid wood damage. Screws should not be torqued past 4.43 lbf.in ( 50 cN.m).
  • Usable surface of chassis front, back and top are reduced by roughly 7/8” (22 mm) due to inset in walnut sides.
  • Optional bottom plates are punched with 4 holes – 3/16” diameter.
  • Bottom plate hardware not provided, please order separately - Part number 1421J6 (Pkg. of 6, 6-32 Philips head screws).
  • NOTE: our steel chassis covers (1451 series) are NOT compatible with this series.

Photo Features


Standard version shown inside and out.
Six sizes available with walnut sides.
Optional bottom panels available for all sizes.
Protective covering on aluminum is perfect as a layout tool.

Accessories

  • Sheet Metal Screws

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Part Numbers

Units shown: inch. Switch units to: mm


Chassis - Chassis w/ Walnut Sides - Aluminum Thickness - Width - Depth - Height - Bottom Plate
1444-6 - - 0.04 4.00 4.00 2.00 1434-6
1444-45351 - - 0.04 4.50 3.50 1.00 1434-4535
1444-542 - - 0.04 5.00 4.00 2.00 1434-54
1444-6415 - - 0.04 6.00 4.00 1.50 1434-8
1444-8 - - 0.04 6.00 4.00 2.00 1434-8
1444-643 - - 0.04 6.00 4.00 3.00 1434-8
1444-12 - 1444-12CWW - 0.04 7.00 5.00 2.00 1434-12
1444-753 - - 0.04 7.00 5.00 3.00 1434-12
1444-772 - - 0.04 7.00 7.00 2.00 1434-77
1444-9 - - 0.04 8.00 4.00 1.00 1434-10
1444-10 - - 0.04 8.00 4.00 2.00 1434-10
1444-84515 - - 0.04 8.00 4.50 1.50 1434-845
1444-862 - - 0.04 8.00 6.00 2.00 1434-86
1444-14 - - 0.04 9.00 5.00 2.00 1434-14
1444-972 - - 0.04 9.00 7.00 2.00 1434-97
1444-9552 - - 0.04 9.50 5.00 2.00 1434-955
1444-95525 - - 0.04 9.50 5.00 2.50 1434-955
1444-9553 - - 0.04 9.50 5.00 3.00 1434-955
1444-1053 - - 0.04 10.00 5.00 3.00 1434-105
1444-15 - - 0.04 10.00 6.00 1.00 1434-16
1444-16 - 1444-16CWW - 0.04 10.00 6.00 2.00 1434-16
1444-10825 - - 0.04 10.00 8.00 2.50 1434-108
1444-1172 - - 0.04 11.00 7.00 2.00 1434-117
1444-1273 - - 0.04 12.00 7.00 3.00 1434-127
1444-22 - 1444-22CWW - 0.05 12.00 8.00 2.00 1434-22
1444-12825 - - 0.05 12.00 8.00 2.50 1434-22
1444-24 - 1444-24CWW - 0.05 12.00 8.00 3.00 1434-22
1444-29 - - 0.05 12.00 10.00 2.00 1434-29
1444-12103 - - 0.05 12.00 10.00 3.00 1434-29
1444-12123 - - 0.05 12.00 12.00 3.00 1434-1212
1444-1372 - - 0.04 13.00 7.00 2.00 1434-137
1444-18 - - 0.04 13.50 5.00 2.00 1434-18
1444-1463 - - 0.05 14.00 6.00 3.00 1434-146
1444-14103 - - 0.05 14.00 10.00 3.00 1434-1410
1444-1573 - - 0.05 15.00 7.00 3.00 1434-157
1444-1593 - - 0.05 15.00 9.00 3.00 1434-159
1444-26 - - 0.05 16.00 8.00 2.00 1434-26
1444-28 - - 0.05 16.00 8.00 3.00 1434-26
1444-20 - - 0.04 17.00 4.00 3.00 1434-20
1444-1763 - - 0.05 17.00 6.00 3.00 1434-176
1444-1773 - - 0.05 17.00 7.00 3.00 1434-177
1444-1783 - - 0.05 17.00 8.00 3.00 1434-178
1444-30 - - 0.05 17.00 10.00 2.00 1434-30
1444-32 - 1444-32CWW - 0.05 17.00 10.00 3.00 1434-30
1444-33 - 1444-33CWW - 0.05 17.00 10.00 4.00 1434-30
1444-17105 - - 0.05 17.00 10.00 5.00 1434-30
1444-17123 - - 0.05 17.00 12.00 3.00 1434-1712
1444-17132 - - 0.05 17.00 13.00 2.00 1434-1713
1444-17133 - - 0.05 17.00 13.00 3.00 1434-1713
1444-17134 - - 0.05 17.00 13.00 4.00 1434-1713
1444-17135 - - 0.05 17.00 13.00 5.00 1434-1713
1444-17143 - - 0.05 17.00 14.00 3.00 1434-1714
1444-17154 - - 0.05 17.00 15.00 4.00 1434-1715
1444-17156 - - 0.05 17.00 15.00 6.00 1434-1715
1444-17173 - - 0.05 17.00 17.00 3.00 1434-1717
1444-17174 - - 0.05 17.00 17.00 4.00 1434-1717

Supplier's Site
Enclosures, Boxes, & Cases - 1444-33 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1444-33
Enclosures, Boxes, & Cases 1444-33
ALUMINUM CHASSIS 17X10X4

ALUMINUM CHASSIS 17X10X4

Buy Now
Boxes - HM274-ND - DigiKey
Thief River Falls, MN, United States
"Chassis Metal, Aluminum Natural Open End(s) 17.000"" L x 10.000"" W (431.80mm x 254.00mm) X 4.000"" (101.60mm)"

"Chassis Metal, Aluminum Natural Open End(s) 17.000"" L x 10.000"" W (431.80mm x 254.00mm) X 4.000"" (101.60mm)"

Buy Now Datasheet
General Purpose Enclosures - 8681414 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
8681414
General Purpose Enclosures 8681414
Hammond 1444-33 Enclosure

Hammond 1444-33 Enclosure

Supplier's Site
Chassis; Aluminum; 17 in.; 10 in.; 4 in.; Natural; 0.051 in.; 3/16 in. - 70166632 - Allied Electronics, Inc.
Fort Worth, TX, USA
Chassis; Aluminum; 17 in.; 10 in.; 4 in.; Natural; 0.051 in.; 3/16 in.
70166632
Chassis; Aluminum; 17 in.; 10 in.; 4 in.; Natural; 0.051 in.; 3/16 in. 70166632
Heavy Duty Aluminum Chassis, Natural Finish, 3⁄16 in. Mounting Hole Dia. Spot welded heavy duty construction chassis Protected through manufacturing and shipping with a plastic skin cover to ensure a high quality finish.

Heavy Duty Aluminum Chassis, Natural Finish, 3⁄16 in. Mounting Hole Dia.

  • Spot welded heavy duty construction chassis
    Protected through manufacturing and shipping with a plastic skin cover to ensure a high quality finish.
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey RS Components, Ltd. Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1444-33 1444-33 HM274-ND 8681414 70166632
Product Name Small Enclosures - Chassis Enclosures, Boxes, & Cases Boxes General Purpose Enclosures Chassis; Aluminum; 17 in.; 10 in.; 4 in.; Natural; 0.051 in.; 3/16 in.
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 17 inch (432 mm) 17.01 inch (432 mm) 17 inch (432 mm)
Width 10 inch (254 mm) 10 inch (254 mm) 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1418H6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Enclosures, Boxes, & Cases - 1416M - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Features Ventilated
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418K20 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Enclosures, Boxes, & Cases - 1414PHELP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
4 suppliers