Hammond Manufacturing Company Inc. Small Enclosures - Handles & Accessories - General Accessories 1427BAILKIT2

Description
Features Designed to fit the RM_U enclosures Used as a tilt bail and / or carrying handle Requires drilling four mounting holes into the sides of the enclosure Includes all mounting hardware, instructions & drilling template 12 detent positions Side sections molded from tough black Polycarbonate - straight handle section is extruded aluminum Extruded aluminum is black anodized and pre-cut to fit all of the above enclosures Sold as a complete kit for RMU enclosures. Sold as separate pieces for general purpose use (cut to length). Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Complete Kits Units shown: inch. Switch units to: mm Part No. - Use with Chassis Width - Use with Chassis Part No. 1427BAILKIT2 - 16.60 RM_U19* 1427BAILKIT3 - 8.30 RM_U08* Separate Pieces Part Number - Description 1427BAILKIT1 - Polycarbonate Bail Sides (Pair) M3265-1003 - 1 Meter Long Aluminum Extrusion
Request a Quote Datasheet
Description
Features Designed to fit the RM_U enclosures Used as a tilt bail and / or carrying handle Requires drilling four mounting holes into the sides of the enclosure Includes all mounting hardware, instructions & drilling template 12 detent positions Side sections molded from tough black Polycarbonate - straight handle section is extruded aluminum Extruded aluminum is black anodized and pre-cut to fit all of the above enclosures Sold as a complete kit for RMU enclosures. Sold as separate pieces for general purpose use (cut to length). Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Complete Kits Units shown: inch. Switch units to: mm Part No. - Use with Chassis Width - Use with Chassis Part No. 1427BAILKIT2 - 16.60 RM_U19* 1427BAILKIT3 - 8.30 RM_U08* Separate Pieces Part Number - Description 1427BAILKIT1 - Polycarbonate Bail Sides (Pair) M3265-1003 - 1 Meter Long Aluminum Extrusion
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Handles & Accessories - General Accessories - 1427BAILKIT2 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Handles & Accessories - General Accessories
1427BAILKIT2
Small Enclosures - Handles & Accessories - General Accessories 1427BAILKIT2
Features Designed to fit the RM_U enclosures Used as a tilt bail and / or carrying handle Requires drilling four mounting holes into the sides of the enclosure Includes all mounting hardware, instructions & drilling template 12 detent positions Side sections molded from tough black Polycarbonate - straight handle section is extruded aluminum Extruded aluminum is black anodized and pre-cut to fit all of the above enclosures Sold as a complete kit for RMU enclosures. Sold as separate pieces for general purpose use (cut to length). Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Complete Kits Units shown: inch. Switch units to: mm Part No. - Use with Chassis Width - Use with Chassis Part No. 1427BAILKIT2 - 16.60 RM_U19* 1427BAILKIT3 - 8.30 RM_U08* Separate Pieces Part Number - Description 1427BAILKIT1 - Polycarbonate Bail Sides (Pair) M3265-1003 - 1 Meter Long Aluminum Extrusion

Features

  • Designed to fit the RM_U enclosures
  • Used as a tilt bail and / or carrying handle
  • Requires drilling four mounting holes into the sides of the enclosure
  • Includes all mounting hardware, instructions & drilling template
  • 12 detent positions
  • Side sections molded from tough black Polycarbonate - straight handle section is extruded aluminum
  • Extruded aluminum is black anodized and pre-cut to fit all of the above enclosures

Sold as a complete kit for RMU enclosures.
Sold as separate pieces for general purpose use (cut to length).

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Complete Kits

Units shown: inch. Switch units to: mm


Part No. - Use with Chassis Width - Use with Chassis Part No.
1427BAILKIT2 - 16.60 RM_U19*
1427BAILKIT3 - 8.30 RM_U08*

Separate Pieces


Part Number - Description
1427BAILKIT1 - Polycarbonate Bail Sides (Pair)
M3265-1003 - 1 Meter Long Aluminum Extrusion

Supplier's Site
Enclosures, Boxes, & Cases - 1427BAILKIT2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1427BAILKIT2
Enclosures, Boxes, & Cases 1427BAILKIT2
TILT BAILS W/ EXT FOR RM ENCL

TILT BAILS W/ EXT FOR RM ENCL

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
1427BAILKIT2
Electrical Enclosure Accessories 1427BAILKIT2
Electrical Enclosure Accessories Bail/HandleKit Black Polycarbonate, Pair

Electrical Enclosure Accessories Bail/HandleKit Black Polycarbonate, Pair

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1427BAILKIT2 1427BAILKIT2 1427BAILKIT2
Product Name Small Enclosures - Handles & Accessories - General Accessories Enclosures, Boxes, & Cases Electrical Enclosure Accessories
Type Electronic and Instrument Enclosures Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1414SCGLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 001102 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.35 inch (85.09 mm)
Width 2.36 inch (59.94 mm)
View Details
2 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418N4E8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Boxes - 164-1414N4PHS16C4LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details