Hammond Manufacturing Company Inc. Small Enclosures - General Purpose Metal 1426Y-B

Description
Key Features: Top and bottom made in 20 gauge steel (for strength) and finished in beige or satin gulf blue powder coat. Easy to machine 0.064” thick aluminum panels front and rear. Rear panel and bottom of enclosure is vented. Front panel is satin black, rear panel matches case color. 6-32 Philips nickel plated screws and self-adhesive rubber feet included. Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head screws). Accessories Sheet Metal Screws
Request a Quote Datasheet
Description
Key Features: Top and bottom made in 20 gauge steel (for strength) and finished in beige or satin gulf blue powder coat. Easy to machine 0.064” thick aluminum panels front and rear. Rear panel and bottom of enclosure is vented. Front panel is satin black, rear panel matches case color. 6-32 Philips nickel plated screws and self-adhesive rubber feet included. Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head screws). Accessories Sheet Metal Screws
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - General Purpose Metal - 1426Y-B - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - General Purpose Metal
1426Y-B
Small Enclosures - General Purpose Metal 1426Y-B
Key Features: Top and bottom made in 20 gauge steel (for strength) and finished in beige or satin gulf blue powder coat. Easy to machine 0.064” thick aluminum panels front and rear. Rear panel and bottom of enclosure is vented. Front panel is satin black, rear panel matches case color. 6-32 Philips nickel plated screws and self-adhesive rubber feet included. Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head screws). Accessories Sheet Metal Screws

Key Features:

  • Top and bottom made in 20 gauge steel (for strength) and finished in beige or satin gulf blue powder coat.
  • Easy to machine 0.064” thick aluminum panels front and rear.
  • Rear panel and bottom of enclosure is vented.
  • Front panel is satin black, rear panel matches case color.
  • 6-32 Philips nickel plated screws and self-adhesive rubber feet included.
  • Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head screws).

Accessories

  • Sheet Metal Screws
Supplier's Site
Boxes - HM2651-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Blue U Shaped Pieces 12.000"" L x 6.000"" W (304.80mm x 152.40mm) X 5.500"" (139.70mm)"

"Box Metal, Steel Blue U Shaped Pieces 12.000"" L x 6.000"" W (304.80mm x 152.40mm) X 5.500"" (139.70mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1426Y-B - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1426Y-B
Enclosures, Boxes, & Cases 1426Y-B
BLUE INSTRUMENT CASE 12X6X5.5

BLUE INSTRUMENT CASE 12X6X5.5

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1426Y-B HM2651-ND 1426Y-B
Product Name Small Enclosures - General Purpose Metal Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 12 inch (305 mm)
Width 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411FBPU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 5 inch (127 mm)
View Details
4 suppliers
Boxes - 164-1418KR8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Small Enclosures - General Purpose Metal - 1411Q - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 7 inch (178 mm)
Width 5 inch (127 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418JS11 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 48 inch (1219 mm)
Width 36 inch (914 mm)
View Details
3 suppliers