Key Features:
Accessories
BLUE INSTRUMENT CASE 11X12X6
"Box Metal, Steel Blue U Shaped Pieces 11.750"" L x 11.000"" W (298.45mm x 279.40mm) X 5.500"" (139.70mm)"
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1426Q-B | 1426Q-B | HM2647-ND |
| Product Name | Small Enclosures - General Purpose Metal | Enclosures, Boxes, & Cases | Boxes |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box |
| Length | 11 inch (279 mm) | ||
| Width | 11.7 inch (297 mm) |