Hammond Manufacturing Company Inc. Small Enclosures - Handles & Accessories 1427NBB

Description
Key Features: Modern style Rugged endposts made of Polyamid with 30% reinforced glass fiber and molded in brass inserts Heavy duty extruded anodized aluminum bar handle Sold singly Hardware included Three color versions available for each size Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Black Post & Clear Extrusion - Black Post & Black Extrusion - Grey Post & Clear Extrusion - Handle - Handle - Handle - Screw Part No. - Part No. - Part No. - Mounting (Sold Individually) - (Sold Individually) - (Sold Individual) - Hole Centers - Depth - Width - Thread 1427GBC - 1427GBB - 1427GGC - 3.00 1.64 0.52 M4-0.7 1427NBC - 1427NBB - 1427NGC - 3.50 1.64 0.52 M4-0.7 1427SBC - 1427SBB - 1427SGC - 4.00 1.64 0.52 M4-0.7 1427TBC - 1427TBB - 1427TGC - 5.00 1.64 0.52 M4-0.7 1427MBC - 1427MBB - 1427MGC - 5.30 1.64 0.52 M4-0.7 1427WBC - 1427WBB - 1427WGC - 6.00 1.64 0.52 M4-0.7 1427LBC - 1427LBB - 1427LGC - 7.00 1.64 0.52 M4-0.7
Request a Quote
Description
Key Features: Modern style Rugged endposts made of Polyamid with 30% reinforced glass fiber and molded in brass inserts Heavy duty extruded anodized aluminum bar handle Sold singly Hardware included Three color versions available for each size Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Black Post & Clear Extrusion - Black Post & Black Extrusion - Grey Post & Clear Extrusion - Handle - Handle - Handle - Screw Part No. - Part No. - Part No. - Mounting (Sold Individually) - (Sold Individually) - (Sold Individual) - Hole Centers - Depth - Width - Thread 1427GBC - 1427GBB - 1427GGC - 3.00 1.64 0.52 M4-0.7 1427NBC - 1427NBB - 1427NGC - 3.50 1.64 0.52 M4-0.7 1427SBC - 1427SBB - 1427SGC - 4.00 1.64 0.52 M4-0.7 1427TBC - 1427TBB - 1427TGC - 5.00 1.64 0.52 M4-0.7 1427MBC - 1427MBB - 1427MGC - 5.30 1.64 0.52 M4-0.7 1427WBC - 1427WBB - 1427WGC - 6.00 1.64 0.52 M4-0.7 1427LBC - 1427LBB - 1427LGC - 7.00 1.64 0.52 M4-0.7
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Handles & Accessories - 1427NBB - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Handles & Accessories
1427NBB
Small Enclosures - Handles & Accessories 1427NBB
Key Features: Modern style Rugged endposts made of Polyamid with 30% reinforced glass fiber and molded in brass inserts Heavy duty extruded anodized aluminum bar handle Sold singly Hardware included Three color versions available for each size Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Black Post & Clear Extrusion - Black Post & Black Extrusion - Grey Post & Clear Extrusion - Handle - Handle - Handle - Screw Part No. - Part No. - Part No. - Mounting (Sold Individually) - (Sold Individually) - (Sold Individual) - Hole Centers - Depth - Width - Thread 1427GBC - 1427GBB - 1427GGC - 3.00 1.64 0.52 M4-0.7 1427NBC - 1427NBB - 1427NGC - 3.50 1.64 0.52 M4-0.7 1427SBC - 1427SBB - 1427SGC - 4.00 1.64 0.52 M4-0.7 1427TBC - 1427TBB - 1427TGC - 5.00 1.64 0.52 M4-0.7 1427MBC - 1427MBB - 1427MGC - 5.30 1.64 0.52 M4-0.7 1427WBC - 1427WBB - 1427WGC - 6.00 1.64 0.52 M4-0.7 1427LBC - 1427LBB - 1427LGC - 7.00 1.64 0.52 M4-0.7

Key Features:

  • Modern style
  • Rugged endposts made of Polyamid with 30% reinforced glass fiber and molded in brass inserts
  • Heavy duty extruded anodized aluminum bar handle
  • Sold singly
  • Hardware included
  • Three color versions available for each size

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Black Post & Clear Extrusion - Black Post & Black Extrusion - Grey Post & Clear Extrusion - Handle - Handle - Handle - Screw
Part No. - Part No. - Part No. - Mounting
(Sold Individually) - (Sold Individually) - (Sold Individual) - Hole Centers - Depth - Width - Thread
1427GBC - 1427GBB - 1427GGC - 3.00 1.64 0.52 M4-0.7
1427NBC - 1427NBB - 1427NGC - 3.50 1.64 0.52 M4-0.7
1427SBC - 1427SBB - 1427SGC - 4.00 1.64 0.52 M4-0.7
1427TBC - 1427TBB - 1427TGC - 5.00 1.64 0.52 M4-0.7
1427MBC - 1427MBB - 1427MGC - 5.30 1.64 0.52 M4-0.7
1427WBC - 1427WBB - 1427WGC - 6.00 1.64 0.52 M4-0.7
1427LBC - 1427LBB - 1427LGC - 7.00 1.64 0.52 M4-0.7

Supplier's Site
Enclosures, Boxes, & Cases - 1427NBB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1427NBB
Enclosures, Boxes, & Cases 1427NBB
3.5 BLK POST/BLK EXTRU HANDLE

3.5 BLK POST/BLK EXTRU HANDLE

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1427NBB 1427NBB
Product Name Small Enclosures - Handles & Accessories Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Length 4.26 inch (108 mm)
Width 0.5500 inch (13.97 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418K24 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411XU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 7 inch (178 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1402B - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.4 inch (60.96 mm)
Width 7.1 inch (180 mm)
View Details
5 suppliers
Small Enclosures - General Purpose Metal - 1411TTU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
4 suppliers