Key Features:
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Black Post & Clear Extrusion - Black Post & Black Extrusion - Grey Post & Clear Extrusion - Handle - Handle - Handle - Screw
Part No. - Part No. - Part No. - Mounting
(Sold Individually) - (Sold Individually) - (Sold Individual) - Hole Centers - Depth - Width - Thread
1427GBC - 1427GBB - 1427GGC - 3.00 1.64 0.52 M4-0.7
1427NBC - 1427NBB - 1427NGC - 3.50 1.64 0.52 M4-0.7
1427SBC - 1427SBB - 1427SGC - 4.00 1.64 0.52 M4-0.7
1427TBC - 1427TBB - 1427TGC - 5.00 1.64 0.52 M4-0.7
1427MBC - 1427MBB - 1427MGC - 5.30 1.64 0.52 M4-0.7
1427WBC - 1427WBB - 1427WGC - 6.00 1.64 0.52 M4-0.7
1427LBC - 1427LBB - 1427LGC - 7.00 1.64 0.52 M4-0.7
6 BLK POST/BLK EXTRUS HANDLE
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1427WBB | 1427WBB |
| Product Name | Small Enclosures - Handles & Accessories | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Junction Box |
| Length | 6.76 inch (172 mm) | |
| Width | 0.5500 inch (13.97 mm) |