Part Number 1427J
VINYL STRAP HANDLE 8.5 LENGTH
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1427J | 1427J |
| Product Name | Small Enclosures - Handles & Accessories | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Junction Box |
| Length | 8.5 inch (216 mm) | |
| Width | 0.7700 inch (19.56 mm) |