Hammond Manufacturing Company Inc. Small Enclosures - Chassis 1431-8BK3

Description
Key Features: Spot welded steel - heavy duty construction chassis. Finished in ASA 61 smooth grey or satin black powder paint. Optional bottom plates are punched with 4 holes – 3/16” diameter (Chassis now includes 1/8” holes to allow installation of optional bottom plates). Hardware not provided, please order separately - Part number 1421J6 (Pkg. of 6, 6-32 Philips head screws). Rubber feet sold separately Some models accept chassis covers (1451 series) UPGRADE to our Satin Black Chassis with Walnut Sides (available for some sizes, refer to table below) Photo Features: Chassis available in black or gray. Six models available with walnut sides (see table below for compatibility). Perforated covers for most sizes. Bottom panels available for all sizes (sold separately from chassis). Accessories Sheet Metal Screws
Request a Quote
Description
Key Features: Spot welded steel - heavy duty construction chassis. Finished in ASA 61 smooth grey or satin black powder paint. Optional bottom plates are punched with 4 holes – 3/16” diameter (Chassis now includes 1/8” holes to allow installation of optional bottom plates). Hardware not provided, please order separately - Part number 1421J6 (Pkg. of 6, 6-32 Philips head screws). Rubber feet sold separately Some models accept chassis covers (1451 series) UPGRADE to our Satin Black Chassis with Walnut Sides (available for some sizes, refer to table below) Photo Features: Chassis available in black or gray. Six models available with walnut sides (see table below for compatibility). Perforated covers for most sizes. Bottom panels available for all sizes (sold separately from chassis). Accessories Sheet Metal Screws
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Chassis - 1431-8BK3 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Chassis
1431-8BK3
Small Enclosures - Chassis 1431-8BK3
Key Features: Spot welded steel - heavy duty construction chassis. Finished in ASA 61 smooth grey or satin black powder paint. Optional bottom plates are punched with 4 holes – 3/16” diameter (Chassis now includes 1/8” holes to allow installation of optional bottom plates). Hardware not provided, please order separately - Part number 1421J6 (Pkg. of 6, 6-32 Philips head screws). Rubber feet sold separately Some models accept chassis covers (1451 series) UPGRADE to our Satin Black Chassis with Walnut Sides (available for some sizes, refer to table below) Photo Features: Chassis available in black or gray. Six models available with walnut sides (see table below for compatibility). Perforated covers for most sizes. Bottom panels available for all sizes (sold separately from chassis). Accessories Sheet Metal Screws

Key Features:

  • Spot welded steel - heavy duty construction chassis.
  • Finished in ASA 61 smooth grey or satin black powder paint.
  • Optional bottom plates are punched with 4 holes – 3/16” diameter (Chassis now includes 1/8” holes to allow installation of optional bottom plates).
  • Hardware not provided, please order separately - Part number 1421J6 (Pkg. of 6, 6-32 Philips head screws).
  • Rubber feet sold separately
  • Some models accept chassis covers (1451 series)
  • UPGRADE to our Satin Black Chassis with Walnut Sides (available for some sizes, refer to table below)

Photo Features:


Chassis available in black or gray.
Six models available with walnut sides (see table below for compatibility).
Perforated covers for most sizes. Bottom panels available for all sizes (sold separately from chassis).

Accessories

  • Sheet Metal Screws
Supplier's Site
Enclosures, Boxes, & Cases - 1431-8BK3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1431-8BK3
Enclosures, Boxes, & Cases 1431-8BK3
STEEL CHASSIS COVER 6 X 4

STEEL CHASSIS COVER 6 X 4

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1431-8BK3 1431-8BK3
Product Name Small Enclosures - Chassis Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Stainless Steel - Junction Boxes - 1414N4SSI - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
5 suppliers
Small Enclosures - General Purpose Metal - 1411P - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 5 inch (127 mm)
View Details
4 suppliers
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4SSM6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
3 suppliers