Hammond Manufacturing Company Inc. Small Enclosures - Chassis 1441-24BK3

Description
Key Features: Spot welded steel - heavy duty construction chassis. Finished in ASA 61 smooth grey or satin black powder paint. Optional bottom plates are punched with 4 holes – 3/16” diameter (Chassis now includes 1/8” holes to allow installation of optional bottom plates). Hardware not provided, please order separately - Part number 1421J6 (Pkg. of 6, 6-32 Philips head screws). Rubber feet sold separately Some models accept chassis covers (1451 series) UPGRADE to our Satin Black Chassis with Walnut Sides (available for some sizes, refer to table below) Photo Features: Chassis available in black or gray. Six models available with walnut sides (see table below for compatibility). Perforated covers for most sizes. Bottom panels available for all sizes (sold separately from chassis). Accessories Sheet Metal Screws
Request a Quote Datasheet
Description
Key Features: Spot welded steel - heavy duty construction chassis. Finished in ASA 61 smooth grey or satin black powder paint. Optional bottom plates are punched with 4 holes – 3/16” diameter (Chassis now includes 1/8” holes to allow installation of optional bottom plates). Hardware not provided, please order separately - Part number 1421J6 (Pkg. of 6, 6-32 Philips head screws). Rubber feet sold separately Some models accept chassis covers (1451 series) UPGRADE to our Satin Black Chassis with Walnut Sides (available for some sizes, refer to table below) Photo Features: Chassis available in black or gray. Six models available with walnut sides (see table below for compatibility). Perforated covers for most sizes. Bottom panels available for all sizes (sold separately from chassis). Accessories Sheet Metal Screws
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Chassis - 1441-24BK3 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Chassis
1441-24BK3
Small Enclosures - Chassis 1441-24BK3
Key Features: Spot welded steel - heavy duty construction chassis. Finished in ASA 61 smooth grey or satin black powder paint. Optional bottom plates are punched with 4 holes – 3/16” diameter (Chassis now includes 1/8” holes to allow installation of optional bottom plates). Hardware not provided, please order separately - Part number 1421J6 (Pkg. of 6, 6-32 Philips head screws). Rubber feet sold separately Some models accept chassis covers (1451 series) UPGRADE to our Satin Black Chassis with Walnut Sides (available for some sizes, refer to table below) Photo Features: Chassis available in black or gray. Six models available with walnut sides (see table below for compatibility). Perforated covers for most sizes. Bottom panels available for all sizes (sold separately from chassis). Accessories Sheet Metal Screws

Key Features:

  • Spot welded steel - heavy duty construction chassis.
  • Finished in ASA 61 smooth grey or satin black powder paint.
  • Optional bottom plates are punched with 4 holes – 3/16” diameter (Chassis now includes 1/8” holes to allow installation of optional bottom plates).
  • Hardware not provided, please order separately - Part number 1421J6 (Pkg. of 6, 6-32 Philips head screws).
  • Rubber feet sold separately
  • Some models accept chassis covers (1451 series)
  • UPGRADE to our Satin Black Chassis with Walnut Sides (available for some sizes, refer to table below)

Photo Features:


Chassis available in black or gray.
Six models available with walnut sides (see table below for compatibility).
Perforated covers for most sizes. Bottom panels available for all sizes (sold separately from chassis).

Accessories

  • Sheet Metal Screws
Supplier's Site
Enclosures, Boxes, & Cases - 1441-24BK3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1441-24BK3
Enclosures, Boxes, & Cases 1441-24BK3
STEEL CHASSIS 12X8X3

STEEL CHASSIS 12X8X3

Buy Now
Boxes - HM2732-ND - DigiKey
Thief River Falls, MN, United States
"Chassis Metal, Steel Black Open End(s) 12.000"" L x 8.000"" W (304.80mm x 203.20mm) X 3.040"" (77.22mm)"

"Chassis Metal, Steel Black Open End(s) 12.000"" L x 8.000"" W (304.80mm x 203.20mm) X 3.040"" (77.22mm)"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1441-24BK3 1441-24BK3 HM2732-ND
Product Name Small Enclosures - Chassis Enclosures, Boxes, & Cases Boxes
Type Electronic and Instrument Enclosures Junction Box Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1402BV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.4 inch (60.96 mm)
Width 7.1 inch (180 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418JO9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 42 inch (1067 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
Enclosures, Boxes, & Cases - 1414N4PHM8LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411FBXU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 7 inch (178 mm)
View Details
4 suppliers