Hammond Manufacturing Company Inc. Small Enclosures - Handles & Accessories 1427DIN42M

Description
Nylon DIN Clip (1427DINCLIP) Designed for mounting enclosures to 35 mm wide DIN rails Includes hardware (quantity 4 of a #6 X 1/4” self tapping, phillips head screw) & drilling template Center to center hole spacing is 1.18” (30mm) Material is a rugged black nylon Recommended maximum weight load is 35 lbs. each (70 lbs. per pair) Units are 1.8” (45.7mm) long, 0.4” (10.1mm) wide - overall Sold in packages of 2 Example: DIN Clip shown mounted to our 1591ATBU and clipped to a panel mounted DIN rail. Two screws per clip. 35 mm wide DIN rail not included but - is available here. Heavy Duty Aluminum DIN clips Designed for mounting enclosures to 35 mm wide DIN rails Choice of three lengths Includes enclosure mounting hardware Material is clear anodized aluminum with spring steel wire Maximum weight capacity of 125 lbs. (56 kg) per unit 1427DIN42M 1427DIN75M 1427DIN100M Videos
Request a Quote
Description
Nylon DIN Clip (1427DINCLIP) Designed for mounting enclosures to 35 mm wide DIN rails Includes hardware (quantity 4 of a #6 X 1/4” self tapping, phillips head screw) & drilling template Center to center hole spacing is 1.18” (30mm) Material is a rugged black nylon Recommended maximum weight load is 35 lbs. each (70 lbs. per pair) Units are 1.8” (45.7mm) long, 0.4” (10.1mm) wide - overall Sold in packages of 2 Example: DIN Clip shown mounted to our 1591ATBU and clipped to a panel mounted DIN rail. Two screws per clip. 35 mm wide DIN rail not included but - is available here. Heavy Duty Aluminum DIN clips Designed for mounting enclosures to 35 mm wide DIN rails Choice of three lengths Includes enclosure mounting hardware Material is clear anodized aluminum with spring steel wire Maximum weight capacity of 125 lbs. (56 kg) per unit 1427DIN42M 1427DIN75M 1427DIN100M Videos
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Handles & Accessories - 1427DIN42M - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Handles & Accessories
1427DIN42M
Small Enclosures - Handles & Accessories 1427DIN42M
Nylon DIN Clip (1427DINCLIP) Designed for mounting enclosures to 35 mm wide DIN rails Includes hardware (quantity 4 of a #6 X 1/4” self tapping, phillips head screw) & drilling template Center to center hole spacing is 1.18” (30mm) Material is a rugged black nylon Recommended maximum weight load is 35 lbs. each (70 lbs. per pair) Units are 1.8” (45.7mm) long, 0.4” (10.1mm) wide - overall Sold in packages of 2 Example: DIN Clip shown mounted to our 1591ATBU and clipped to a panel mounted DIN rail. Two screws per clip. 35 mm wide DIN rail not included but - is available here. Heavy Duty Aluminum DIN clips Designed for mounting enclosures to 35 mm wide DIN rails Choice of three lengths Includes enclosure mounting hardware Material is clear anodized aluminum with spring steel wire Maximum weight capacity of 125 lbs. (56 kg) per unit 1427DIN42M 1427DIN75M 1427DIN100M Videos

Nylon DIN Clip (1427DINCLIP)

  • Designed for mounting enclosures to 35 mm wide DIN rails
  • Includes hardware (quantity 4 of a #6 X 1/4” self tapping, phillips head screw) & drilling template
  • Center to center hole spacing is 1.18” (30mm)
  • Material is a rugged black nylon
  • Recommended maximum weight load is 35 lbs. each (70 lbs. per pair)
  • Units are 1.8” (45.7mm) long, 0.4” (10.1mm) wide - overall
  • Sold in packages of 2

  • Example: DIN Clip shown mounted to our 1591ATBU and clipped to a panel mounted DIN rail.
  • Two screws per clip.
  • 35 mm wide DIN rail not included but - is available here.

Heavy Duty Aluminum DIN clips

  • Designed for mounting enclosures to 35 mm wide DIN rails
  • Choice of three lengths
  • Includes enclosure mounting hardware
  • Material is clear anodized aluminum with spring steel wire
  • Maximum weight capacity of 125 lbs. (56 kg) per unit

1427DIN42M
1427DIN75M
1427DIN100M

Videos

Supplier's Site
Enclosures, Boxes, & Cases - 1427DIN42M - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1427DIN42M
Enclosures, Boxes, & Cases 1427DIN42M
METAL DINRAIL CLIP KIT - 42mm

METAL DINRAIL CLIP KIT - 42mm

Buy Now
Enclosures, Boxes, & Cases - 1427DIN42M - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1427DIN42M
Enclosures, Boxes, & Cases 1427DIN42M
Enclosures, Boxes, & Cases

Enclosures, Boxes, & Cases

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1427DIN42M 1427DIN42M
Product Name Small Enclosures - Handles & Accessories Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Length 1.65 inch (41.91 mm)
Width 2.02 inch (51.31 mm)
Depth 0.3200 inch (8.13 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411TTU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
4 suppliers
Boxes - 164-1418AR6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Electrical - Mild Steel - Freestanding Enclosures - 1418BW20 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 48.06 inch (1221 mm)
View Details
3 suppliers
Enclosures, Boxes, & Cases - 1416Q - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Features Ventilated
View Details
3 suppliers