Hammond Manufacturing Company Inc. Small Enclosures - Handles & Accessories 1427GBC

Description
Key Features: Modern style Rugged endposts made of Polyamid with 30% reinforced glass fiber and molded in brass inserts Heavy duty extruded anodized aluminum bar handle Sold singly Hardware included Three color versions available for each size Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Black Post & Clear Extrusion - Black Post & Black Extrusion - Grey Post & Clear Extrusion - Handle - Handle - Handle - Screw Part No. - Part No. - Part No. - Mounting (Sold Individually) - (Sold Individually) - (Sold Individual) - Hole Centers - Depth - Width - Thread 1427GBC - 1427GBB - 1427GGC - 3.00 1.64 0.52 M4-0.7 1427NBC - 1427NBB - 1427NGC - 3.50 1.64 0.52 M4-0.7 1427SBC - 1427SBB - 1427SGC - 4.00 1.64 0.52 M4-0.7 1427TBC - 1427TBB - 1427TGC - 5.00 1.64 0.52 M4-0.7 1427MBC - 1427MBB - 1427MGC - 5.30 1.64 0.52 M4-0.7 1427WBC - 1427WBB - 1427WGC - 6.00 1.64 0.52 M4-0.7 1427LBC - 1427LBB - 1427LGC - 7.00 1.64 0.52 M4-0.7
Request a Quote
Description
Key Features: Modern style Rugged endposts made of Polyamid with 30% reinforced glass fiber and molded in brass inserts Heavy duty extruded anodized aluminum bar handle Sold singly Hardware included Three color versions available for each size Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Black Post & Clear Extrusion - Black Post & Black Extrusion - Grey Post & Clear Extrusion - Handle - Handle - Handle - Screw Part No. - Part No. - Part No. - Mounting (Sold Individually) - (Sold Individually) - (Sold Individual) - Hole Centers - Depth - Width - Thread 1427GBC - 1427GBB - 1427GGC - 3.00 1.64 0.52 M4-0.7 1427NBC - 1427NBB - 1427NGC - 3.50 1.64 0.52 M4-0.7 1427SBC - 1427SBB - 1427SGC - 4.00 1.64 0.52 M4-0.7 1427TBC - 1427TBB - 1427TGC - 5.00 1.64 0.52 M4-0.7 1427MBC - 1427MBB - 1427MGC - 5.30 1.64 0.52 M4-0.7 1427WBC - 1427WBB - 1427WGC - 6.00 1.64 0.52 M4-0.7 1427LBC - 1427LBB - 1427LGC - 7.00 1.64 0.52 M4-0.7
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Handles & Accessories - 1427GBC - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Handles & Accessories
1427GBC
Small Enclosures - Handles & Accessories 1427GBC
Key Features: Modern style Rugged endposts made of Polyamid with 30% reinforced glass fiber and molded in brass inserts Heavy duty extruded anodized aluminum bar handle Sold singly Hardware included Three color versions available for each size Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Black Post & Clear Extrusion - Black Post & Black Extrusion - Grey Post & Clear Extrusion - Handle - Handle - Handle - Screw Part No. - Part No. - Part No. - Mounting (Sold Individually) - (Sold Individually) - (Sold Individual) - Hole Centers - Depth - Width - Thread 1427GBC - 1427GBB - 1427GGC - 3.00 1.64 0.52 M4-0.7 1427NBC - 1427NBB - 1427NGC - 3.50 1.64 0.52 M4-0.7 1427SBC - 1427SBB - 1427SGC - 4.00 1.64 0.52 M4-0.7 1427TBC - 1427TBB - 1427TGC - 5.00 1.64 0.52 M4-0.7 1427MBC - 1427MBB - 1427MGC - 5.30 1.64 0.52 M4-0.7 1427WBC - 1427WBB - 1427WGC - 6.00 1.64 0.52 M4-0.7 1427LBC - 1427LBB - 1427LGC - 7.00 1.64 0.52 M4-0.7

Key Features:

  • Modern style
  • Rugged endposts made of Polyamid with 30% reinforced glass fiber and molded in brass inserts
  • Heavy duty extruded anodized aluminum bar handle
  • Sold singly
  • Hardware included
  • Three color versions available for each size

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Black Post & Clear Extrusion - Black Post & Black Extrusion - Grey Post & Clear Extrusion - Handle - Handle - Handle - Screw
Part No. - Part No. - Part No. - Mounting
(Sold Individually) - (Sold Individually) - (Sold Individual) - Hole Centers - Depth - Width - Thread
1427GBC - 1427GBB - 1427GGC - 3.00 1.64 0.52 M4-0.7
1427NBC - 1427NBB - 1427NGC - 3.50 1.64 0.52 M4-0.7
1427SBC - 1427SBB - 1427SGC - 4.00 1.64 0.52 M4-0.7
1427TBC - 1427TBB - 1427TGC - 5.00 1.64 0.52 M4-0.7
1427MBC - 1427MBB - 1427MGC - 5.30 1.64 0.52 M4-0.7
1427WBC - 1427WBB - 1427WGC - 6.00 1.64 0.52 M4-0.7
1427LBC - 1427LBB - 1427LGC - 7.00 1.64 0.52 M4-0.7

Supplier's Site
Enclosures, Boxes, & Cases - 1427GBC - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1427GBC
Enclosures, Boxes, & Cases 1427GBC
3 BLK POST/CLR EXTRUS HANDLE

3 BLK POST/CLR EXTRUS HANDLE

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1427GBC 1427GBC
Product Name Small Enclosures - Handles & Accessories Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Length 3.76 inch (95.5 mm)
Width 0.5200 inch (13.21 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 1414PHRGLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411P - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 5 inch (127 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418L6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418L6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
3 suppliers