Key Features:
Accessories
"Box Metal, Steel White, Off U Shaped Pieces 12.000"" L x 6.000"" W (304.80mm x 152.40mm) X 4.000"" (101.60mm)"
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1426S | 1426S | HM301-ND |
| Product Name | Small Enclosures - General Purpose Metal | Enclosures, Boxes, & Cases | Boxes |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box |
| Length | 12 inch (305 mm) | ||
| Width | 6 inch (152 mm) |