Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 1427S3BK

Description
4.0 STEEL HANDLE KIT, BLACK
Request a Quote
Description
4.0 STEEL HANDLE KIT, BLACK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 1427S3BK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
1427S3BK
Enclosures Accessories and Hardware 1427S3BK
4.0 STEEL HANDLE KIT, BLACK

4.0 STEEL HANDLE KIT, BLACK

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Industrial Enclosures
Product Number 1427S3BK
Product Name Enclosures Accessories and Hardware
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Enclosure, Handheld, Abs, Black/yellow; Enclosure Type Takachi - 38AC2570 - Newark, An Avnet Company
Specs
Length 0.9843 inch (25 mm)
Width 3.74 inch (95 mm)
Depth 6.73 inch (171 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details