Hammond Manufacturing Company Inc. Small Enclosures - General Purpose Metal 1426V

Description
Key Features: Top and bottom made in 20 gauge steel (for strength) and finished in beige or satin gulf blue powder coat. Easy to machine 0.064” thick aluminum panels front and rear. Rear panel and bottom of enclosure is vented. Front panel is satin black, rear panel matches case color. 6-32 Philips nickel plated screws and self-adhesive rubber feet included. Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head screws). Accessories Sheet Metal Screws
Request a Quote Datasheet
Description
Key Features: Top and bottom made in 20 gauge steel (for strength) and finished in beige or satin gulf blue powder coat. Easy to machine 0.064” thick aluminum panels front and rear. Rear panel and bottom of enclosure is vented. Front panel is satin black, rear panel matches case color. 6-32 Philips nickel plated screws and self-adhesive rubber feet included. Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head screws). Accessories Sheet Metal Screws
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - General Purpose Metal - 1426V - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - General Purpose Metal
1426V
Small Enclosures - General Purpose Metal 1426V
Key Features: Top and bottom made in 20 gauge steel (for strength) and finished in beige or satin gulf blue powder coat. Easy to machine 0.064” thick aluminum panels front and rear. Rear panel and bottom of enclosure is vented. Front panel is satin black, rear panel matches case color. 6-32 Philips nickel plated screws and self-adhesive rubber feet included. Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head screws). Accessories Sheet Metal Screws

Key Features:

  • Top and bottom made in 20 gauge steel (for strength) and finished in beige or satin gulf blue powder coat.
  • Easy to machine 0.064” thick aluminum panels front and rear.
  • Rear panel and bottom of enclosure is vented.
  • Front panel is satin black, rear panel matches case color.
  • 6-32 Philips nickel plated screws and self-adhesive rubber feet included.
  • Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head screws).

Accessories

  • Sheet Metal Screws
Supplier's Site
Enclosures, Boxes, & Cases - 1426V - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1426V
Enclosures, Boxes, & Cases 1426V
BEIGE INSTRUMENT CASE 12X8X4

BEIGE INSTRUMENT CASE 12X8X4

Buy Now
Boxes - HM302-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel White, Off U Shaped Pieces 12.000"" L x 8.000"" W (304.80mm x 203.20mm) X 4.000"" (101.60mm)"

"Box Metal, Steel White, Off U Shaped Pieces 12.000"" L x 8.000"" W (304.80mm x 203.20mm) X 4.000"" (101.60mm)"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1426V 1426V HM302-ND
Product Name Small Enclosures - General Purpose Metal Enclosures, Boxes, & Cases Boxes
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 12 inch (305 mm)
Width 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418K20 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Boxes - 164-1418JC9LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Boxes - 1414PHO10LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers
Enclosures, Boxes, & Cases - 1414N4PHKLP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers