Hammond Manufacturing Company Inc. Small Enclosures - Chassis 1441-8

Description
Key Features: Spot welded steel - heavy duty construction chassis. Finished in ASA 61 smooth grey or satin black powder paint. Optional bottom plates are punched with 4 holes – 3/16” diameter (Chassis now includes 1/8” holes to allow installation of optional bottom plates). Hardware not provided, please order separately - Part number 1421J6 (Pkg. of 6, 6-32 Philips head screws). Rubber feet sold separately Some models accept chassis covers (1451 series) UPGRADE to our Satin Black Chassis with Walnut Sides (available for some sizes, refer to table below) Photo Features: Chassis available in black or gray. Six models available with walnut sides (see table below for compatibility). Perforated covers for most sizes. Bottom panels available for all sizes (sold separately from chassis). Accessories Sheet Metal Screws
Request a Quote Datasheet
Description
Key Features: Spot welded steel - heavy duty construction chassis. Finished in ASA 61 smooth grey or satin black powder paint. Optional bottom plates are punched with 4 holes – 3/16” diameter (Chassis now includes 1/8” holes to allow installation of optional bottom plates). Hardware not provided, please order separately - Part number 1421J6 (Pkg. of 6, 6-32 Philips head screws). Rubber feet sold separately Some models accept chassis covers (1451 series) UPGRADE to our Satin Black Chassis with Walnut Sides (available for some sizes, refer to table below) Photo Features: Chassis available in black or gray. Six models available with walnut sides (see table below for compatibility). Perforated covers for most sizes. Bottom panels available for all sizes (sold separately from chassis). Accessories Sheet Metal Screws
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Chassis - 1441-8 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Chassis
1441-8
Small Enclosures - Chassis 1441-8
Key Features: Spot welded steel - heavy duty construction chassis. Finished in ASA 61 smooth grey or satin black powder paint. Optional bottom plates are punched with 4 holes – 3/16” diameter (Chassis now includes 1/8” holes to allow installation of optional bottom plates). Hardware not provided, please order separately - Part number 1421J6 (Pkg. of 6, 6-32 Philips head screws). Rubber feet sold separately Some models accept chassis covers (1451 series) UPGRADE to our Satin Black Chassis with Walnut Sides (available for some sizes, refer to table below) Photo Features: Chassis available in black or gray. Six models available with walnut sides (see table below for compatibility). Perforated covers for most sizes. Bottom panels available for all sizes (sold separately from chassis). Accessories Sheet Metal Screws

Key Features:

  • Spot welded steel - heavy duty construction chassis.
  • Finished in ASA 61 smooth grey or satin black powder paint.
  • Optional bottom plates are punched with 4 holes – 3/16” diameter (Chassis now includes 1/8” holes to allow installation of optional bottom plates).
  • Hardware not provided, please order separately - Part number 1421J6 (Pkg. of 6, 6-32 Philips head screws).
  • Rubber feet sold separately
  • Some models accept chassis covers (1451 series)
  • UPGRADE to our Satin Black Chassis with Walnut Sides (available for some sizes, refer to table below)

Photo Features:


Chassis available in black or gray.
Six models available with walnut sides (see table below for compatibility).
Perforated covers for most sizes. Bottom panels available for all sizes (sold separately from chassis).

Accessories

  • Sheet Metal Screws
Supplier's Site
Enclosures, Boxes, & Cases - 1441-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1441-8
Enclosures, Boxes, & Cases 1441-8
STEEL CHASSIS 6X4X2

STEEL CHASSIS 6X4X2

Buy Now
Boxes - HM2759-ND - DigiKey
Thief River Falls, MN, United States
"Chassis Metal, Steel Gray Open End(s) 6.000"" L x 4.000"" W (152.40mm x 101.60mm) X 2.040"" (51.82mm)"

"Chassis Metal, Steel Gray Open End(s) 6.000"" L x 4.000"" W (152.40mm x 101.60mm) X 2.040"" (51.82mm)"

Buy Now Datasheet
Chassis; Heavy Duty Steel; 6 in.; 4 in.; 2 in.; ASA 61 Smooth Grey; 20 ga. - 70164520 - Allied Electronics, Inc.
Fort Worth, TX, USA
Chassis; Heavy Duty Steel; 6 in.; 4 in.; 2 in.; ASA 61 Smooth Grey; 20 ga.
70164520
Chassis; Heavy Duty Steel; 6 in.; 4 in.; 2 in.; ASA 61 Smooth Grey; 20 ga. 70164520
1441 Series, Heavy Duty Steel Chassis, ASA 61 Smooth Grey Finish, 20 ga. Material Thickness

1441 Series, Heavy Duty Steel Chassis, ASA 61 Smooth Grey Finish, 20 ga. Material Thickness

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1441-8 1441-8 HM2759-ND 70164520
Product Name Small Enclosures - Chassis Enclosures, Boxes, & Cases Boxes Chassis; Heavy Duty Steel; 6 in.; 4 in.; 2 in.; ASA 61 Smooth Grey; 20 ga.
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411ZU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 17 inch (432 mm)
Width 5 inch (127 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1412V - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 8 inch (203 mm)
View Details
3 suppliers
Electrical - Stainless Steel - Wallmount Enclosures - 1418N4S16B6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 12 inch (305 mm)
View Details
5 suppliers
Electrical - Mild Steel - Junction Boxes - 1414SCM8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers